STMicroelectronics, Inc. Single FETs, MOSFETs STL10N65M2

Description
N-Channel 650V 4.5A (Tc) 48W (Tc) Surface Mount PowerFlat™ (5x6) HV
Request a Quote Datasheet
Description
N-Channel 650V 4.5A (Tc) 48W (Tc) Surface Mount PowerFlat™ (5x6) HV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-15052-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15052-2-ND
Single FETs, MOSFETs 497-15052-2-ND
N-Channel 650V 4.5A (Tc) 48W (Tc) Surface Mount PowerFlat™ (5x6) HV

N-Channel 650V 4.5A (Tc) 48W (Tc) Surface Mount PowerFlat™ (5x6) HV

Buy Now Datasheet
Single FETs, MOSFETs - 497-15052-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15052-6-ND
Single FETs, MOSFETs 497-15052-6-ND
N-Channel 650V 4.5A (Tc) 48W (Tc) Surface Mount PowerFlat™ (5x6) HV

N-Channel 650V 4.5A (Tc) 48W (Tc) Surface Mount PowerFlat™ (5x6) HV

Buy Now Datasheet
Single FETs, MOSFETs - 497-15052-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15052-1-ND
Single FETs, MOSFETs 497-15052-1-ND
N-Channel 650V 4.5A (Tc) 48W (Tc) Surface Mount PowerFlat™ (5x6) HV

N-Channel 650V 4.5A (Tc) 48W (Tc) Surface Mount PowerFlat™ (5x6) HV

Buy Now Datasheet
Singapore, Singapore
N-Channel 650 V 0.85 Ohm 4.5 A MOSFET Transistor
278-STL10N65M2
N-Channel 650 V 0.85 Ohm 4.5 A MOSFET Transistor 278-STL10N65M2
N-channel 650 V, 0.85 Ohm typ., 4.5 A MDmesh M2 Power MOSFET in a PowerFLAT 5x6 HV package Product overview: STL10N65M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.85 Ohm, 4.5 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.85 Ohm, 4.5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL10N65M2 can be used for catalog matching and distributor lookup.

N-channel 650 V, 0.85 Ohm typ., 4.5 A MDmesh M2 Power MOSFET in a PowerFLAT 5x6 HV package Product overview: STL10N65M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.85 Ohm, 4.5 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.85 Ohm, 4.5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL10N65M2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL10N65M2 - 756938-STL10N65M2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL10N65M2
756938-STL10N65M2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL10N65M2 756938-STL10N65M2
Manufacturer: STMicroelectronics Win Source Part Number: 756938-STL10N65M2 Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-PowerSMD, Flat Leads Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 4.5A (Tc) Family Name: STL10N65M2 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.st.com Manufacturer Package: PowerFlat (5x6) Channel Type Type: N Drain Source Voltage: 650V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 10.3nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 315pF @ 100V Vgs (Maximum): ±25V Power Dissipation (Maximum): 48W (Tc) Rds On (Maximum) @ Id, Vgs: 1 Ohm @ 2.5A, 10V Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 756938-STL10N65M2
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-PowerSMD, Flat Leads
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 4.5A (Tc)
Family Name: STL10N65M2
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.st.com
Manufacturer Package: PowerFlat (5x6)
Channel Type Type: N
Drain Source Voltage: 650V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 10.3nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 315pF @ 100V
Vgs (Maximum): ±25V
Power Dissipation (Maximum): 48W (Tc)
Rds On (Maximum) @ Id, Vgs: 1 Ohm @ 2.5A, 10V
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL10N65M2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL10N65M2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL10N65M2
MOSFET N-CH 650V 4.5A POWERFLAT

MOSFET N-CH 650V 4.5A POWERFLAT

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-channel 650 V, 0.85 Ohm typ., 4.5 A MDmesh M2 Power MOSFET in a PowerFLAT 5x6 HV package

MOSFET N-channel 650 V, 0.85 Ohm typ., 4.5 A MDmesh M2 Power MOSFET in a PowerFLAT 5x6 HV package

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-15052-2-ND 278-STL10N65M2 756938-STL10N65M2 STL10N65M2 STL10N65M2
Product Name Single FETs, MOSFETs N-Channel 650 V 0.85 Ohm 4.5 A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL10N65M2 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data