STMicroelectronics, Inc. 400V 1A Bipolar Transistor STL72

Description
TRANS NPN 400V 1A TO-92 Product overview: STL72 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STL72 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 400V 1A TO-92 Product overview: STL72 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STL72 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400V 1A Bipolar Transistor
276-STL72
400V 1A Bipolar Transistor 276-STL72
TRANS NPN 400V 1A TO-92 Product overview: STL72 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STL72 can be used for catalog matching and distributor lookup.

TRANS NPN 400V 1A TO-92 Product overview: STL72 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STL72 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1278589-STL72 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1278589-STL72
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1278589-STL72
Win Source Part Number: 1278589-STL72 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel (TR) Standard Package: 2,500 Power - Max: 1 W Voltage - Collector Emitter Breakdown (Max): 400 V Current - Collector (Ic) (Max): 1 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 500mV @ 80mA, 400mA Current - Collector Cutoff (Max): 1mA DC Current Gain (hFE) (Min) @ Ic, Vce: 10 @ 400mA, 5V Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads Supplier Device Package: TO-92 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Base Product Number: STL72 Product Status: Obsolete

Win Source Part Number: 1278589-STL72
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tape & Reel (TR)
Standard Package: 2,500
Power - Max: 1 W
Voltage - Collector Emitter Breakdown (Max): 400 V
Current - Collector (Ic) (Max): 1 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 500mV @ 80mA, 400mA
Current - Collector Cutoff (Max): 1mA
DC Current Gain (hFE) (Min) @ Ic, Vce: 10 @ 400mA, 5V
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package: TO-92
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Base Product Number: STL72
Product Status: Obsolete

Buy Now Datasheet
Single Bipolar Transistors - STL72-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
STL72-ND
Single Bipolar Transistors STL72-ND
Bipolar (BJT) Transistor NPN 400V 1A 1W Through Hole TO-92

Bipolar (BJT) Transistor NPN 400V 1A 1W Through Hole TO-92

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - STL72 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
STL72
Discrete Semiconductor Products - Transistors - Bipolar (BJT) STL72
TRANS NPN 400V 1A TO92

TRANS NPN 400V 1A TO92

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 276-STL72 1278589-STL72 STL72-ND STL72
Product Name 400V 1A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN
IC(max) 1000 milliamps 1000 milliamps
VCEO 400 volts 400 volts
VCBO 700 volts
Unlock Full Specs
to access all available technical data

Similar Products

45V 0.1A SOT23 Bipolar Transistor - 276-BC857CB5003XT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
VCEO 45 volts
View Details
4 suppliers
 - BC850CW/ZLF - Rochester Electronics
Specs
Polarity NPN
Package Type SOT323; SOT-323-3
Packing Method Tape Reel; Tape & Reel
View Details
3 suppliers
Bipolar Transistors - 2156644P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; SOT-223
View Details