STMicroelectronics, Inc. Single FETs, MOSFETs STL80N75F6

Description
N-Channel 75V 80A (Tc) 80W (Tc) Surface Mount PowerFlat™ (5x6)
Request a Quote Datasheet
Description
N-Channel 75V 80A (Tc) 80W (Tc) Surface Mount PowerFlat™ (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-12981-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12981-2-ND
Single FETs, MOSFETs 497-12981-2-ND
N-Channel 75V 80A (Tc) 80W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 75V 80A (Tc) 80W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL80N75F6 - 031210-STL80N75F6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL80N75F6
031210-STL80N75F6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL80N75F6 031210-STL80N75F6
Manufacturer: STMicroelectronics Win Source Part Number: 031210-STL80N75F6 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 80W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PowerFlat (5x6) Dimension: 8-PowerSMD, Flat Leads Drain-Source Breakdown Voltage: 75V Continuous Drain Current at 25°C: 80A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 100nC @ 10V Max Input Capacitance: 7120pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6.3 mOhm @ 9A, 10V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 031210-STL80N75F6
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 80W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: PowerFlat (5x6)
Dimension: 8-PowerSMD, Flat Leads
Drain-Source Breakdown Voltage: 75V
Continuous Drain Current at 25°C: 80A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 100nC @ 10V
Max Input Capacitance: 7120pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6.3 mOhm @ 9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
N-Channel 18A 75V 0.0063ohm MOSFET Transistor
278-STL80N75F6
N-Channel 18A 75V 0.0063ohm MOSFET Transistor 278-STL80N75F6
18A, 75V, 0.0063ohm, N-CHANNEL, Si, POWER, MOSFET, 6 X 5 MM, ROHS COMPLIANT, POWERFLAT-8 Product overview: STL80N75F6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 18A, 75V, 0.0063ohm, POWERFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 18A, 75V, 0.0063ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL80N75F6 can be used for catalog matching and distributor lookup.

18A, 75V, 0.0063ohm, N-CHANNEL, Si, POWER, MOSFET, 6 X 5 MM, ROHS COMPLIANT, POWERFLAT-8 Product overview: STL80N75F6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 18A, 75V, 0.0063ohm, POWERFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 18A, 75V, 0.0063ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL80N75F6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL80N75F6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL80N75F6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL80N75F6
MOSFET N-CH 75V 80A POWERFLAT

MOSFET N-CH 75V 80A POWERFLAT

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-12981-2-ND 031210-STL80N75F6 278-STL80N75F6 STL80N75F6
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL80N75F6 N-Channel 18A 75V 0.0063ohm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type 8-PowerVDFN SOT3; PowerFlat (5x6) 10V
V(BR)DSS 75 volts
Unlock Full Specs
to access all available technical data