STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STH310N10F7-2 STH310N10F7-2

Description
Manufacturer: STMicroelectronics Win Source Part Number: 066391-STH310N10F7-2 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 315W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: H2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab) Variant Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 180A (Tc) Gate-Source Threshold Voltage: 3.8V @ 250μA Max Gate Charge: 180nC @ 10V Max Input Capacitance: 12800pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.5 mOhm @ 60A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 066391-STH310N10F7-2 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 315W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: H2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab) Variant Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 180A (Tc) Gate-Source Threshold Voltage: 3.8V @ 250μA Max Gate Charge: 180nC @ 10V Max Input Capacitance: 12800pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.5 mOhm @ 60A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STH310N10F7-2 - 066391-STH310N10F7-2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STH310N10F7-2
066391-STH310N10F7-2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STH310N10F7-2 066391-STH310N10F7-2
Manufacturer: STMicroelectronics Win Source Part Number: 066391-STH310N10F7-2 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 315W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: H2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab) Variant Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 180A (Tc) Gate-Source Threshold Voltage: 3.8V @ 250μA Max Gate Charge: 180nC @ 10V Max Input Capacitance: 12800pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.5 mOhm @ 60A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 066391-STH310N10F7-2
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 315W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: H2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab) Variant
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 180A (Tc)
Gate-Source Threshold Voltage: 3.8V @ 250μA
Max Gate Charge: 180nC @ 10V
Max Input Capacitance: 12800pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.5 mOhm @ 60A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - 497-13585-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13585-2-ND
Single FETs, MOSFETs 497-13585-2-ND
N-Channel 100V 180A (Tc) 315W (Tc) Surface Mount H2Pak-2

N-Channel 100V 180A (Tc) 315W (Tc) Surface Mount H2Pak-2

Buy Now Datasheet
Single FETs, MOSFETs - 497-13585-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13585-1-ND
Single FETs, MOSFETs 497-13585-1-ND
N-Channel 100V 180A (Tc) 315W (Tc) Surface Mount H2Pak-2

N-Channel 100V 180A (Tc) 315W (Tc) Surface Mount H2Pak-2

Buy Now Datasheet
Single FETs, MOSFETs - 497-13585-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13585-6-ND
Single FETs, MOSFETs 497-13585-6-ND
N-Channel 100V 180A (Tc) 315W (Tc) Surface Mount H2Pak-2

N-Channel 100V 180A (Tc) 315W (Tc) Surface Mount H2Pak-2

Buy Now Datasheet
Singapore, Singapore
N-Channel 100V 180A MOSFET Transistor
278-STH310N10F7-2
N-Channel 100V 180A MOSFET Transistor 278-STH310N10F7-2
N-Channel 100V 1.9mΩ 180A Power MOSFET TO-263-3 Product overview: STH310N10F7-2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 180A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STH310N10F7-2 can be used for catalog matching and distributor lookup.

N-Channel 100V 1.9mΩ 180A Power MOSFET TO-263-3 Product overview: STH310N10F7-2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 180A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STH310N10F7-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 7863707 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7863707
MOSFETs 7863707
MOSFET N-Channel 100V 180A H2PAK

MOSFET N-Channel 100V 180A H2PAK

Supplier's Site
MOSFETs - 7863707P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7863707P
MOSFETs 7863707P
MOSFET N-Channel 100V 180A H2PAK

MOSFET N-Channel 100V 180A H2PAK

Supplier's Site
MOSFETs - 1656593 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1656593
MOSFETs 1656593
MOSFET N-Channel 100V 180A H2PAK

MOSFET N-Channel 100V 180A H2PAK

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STH310N10F7-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STH310N10F7-2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STH310N10F7-2
MOSFET N-CH 100V 180A H2PAK-2

MOSFET N-CH 100V 180A H2PAK-2

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH 100V 2.1mOhm 180A STripFET VI

MOSFET N-CH 100V 2.1mOhm 180A STripFET VI

Buy Now Datasheet
Single FETs, MOSFETs - STH310N10F7-2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STH310N10F7-2
Single FETs, MOSFETs STH310N10F7-2
MOSFET N-CH 100V 180A H2PAK-2

MOSFET N-CH 100V 180A H2PAK-2

Supplier's Site Datasheet
Mosfet, N-Ch, 100V, 180A, H2Pak-2; Channel Type Stmicroelectronics - 45AC7612 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 180A, H2Pak-2; Channel Type Stmicroelectronics
45AC7612
Mosfet, N-Ch, 100V, 180A, H2Pak-2; Channel Type Stmicroelectronics 45AC7612
MOSFET, N-CH, 100V, 180A, H2PAK-2; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:180A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.5V RoHS Compliant: Yes

MOSFET, N-CH, 100V, 180A, H2PAK-2; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:180A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.5V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 066391-STH310N10F7-2 497-13585-2-ND 278-STH310N10F7-2 7863707 7863707P STH310N10F7-2 STH310N10F7-2 STH310N10F7-2 45AC7612
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STH310N10F7-2 Single FETs, MOSFETs N-Channel 100V 180A MOSFET Transistor MOSFETs MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs Mosfet, N-Ch, 100V, 180A, H2Pak-2; Channel Type Stmicroelectronics
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 100 volts 100 volts
PD 315000 milliwatts 315000 milliwatts 315000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Type TO-263; SOT3; H2PAK TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB H2pak H2PAK TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-3
Unlock Full Specs
to access all available technical data