Manufacturer: STMicroelectronics
Win Source Part Number: 935392-STI33N65M2
Series: MDmesh™ M2
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 24A (Tc) 190W (Tc) Through Hole I2PAK
Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Package: Tube
Mounting: Through Hole
Family Name: STI33
Categories: Discrete Semiconductor Products
Case / Package: I2PAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-15551-5-ND, 497-15551-5, -497-15551-5, 497-STI33N65M2
N-Channel 650V 24A (Tc) 190W (Tc) Through Hole I2PAK
N-channel 650 V, 0.117 Ohm typ., 24 A MDmesh M2 Power MOSFET in I2PAK package Product overview: STI33N65M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.117 Ohm, 24 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.117 Ohm, 24 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STI33N65M2 can be used for catalog matching and distributor lookup.
MOSFET N-channel 650 V, 0.117 Ohm typ., 24 A MDmesh M2 Power MOSFET in I2PAK package
MOSFET N-CH 650V 24A I2PAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 935392-STI33N65M2 | 497-STI33N65M2-ND | 278-STI33N65M2 | STI33N65M2 | STI33N65M2 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STI33N65M2 | Single FETs, MOSFETs | N-Channel 650 V 0.117 Ohm 24 A MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel |