Bipolar (BJT) Transistor PNP 30V 3A 100MHz 1.6W Surface Mount SOT-223
Bipolar (BJT) Transistor PNP 30V 3A 100MHz 1.6W Surface Mount SOT-223
Bipolar (BJT) Transistor PNP 30V 3A 100MHz 1.6W Surface Mount SOT-223
PNP BJT Transistor, 3A, 30V, 100MHz, SOT-223 Product overview: STN790A from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 30V, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 3A, 30V, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STN790A can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 031450-STN790A
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 700mV @ 100mA, 3A
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 100 @ 500mA, 2V
Maximum Power Dissipation: 1.6W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient
Bipolar Transistors - BJT POWER MOSFET
TRANS PNP 30V 3A SOT223
TRANSISTOR, PNP, SOT-223; Transistor Polarity:PNP; Collector Emitter Voltage Max:30V; Continuous Collector Current:3A; Power Dissipation:1.6W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency:100MHz RoHS Compliant: Yes
TRANS PNP 30V 3A SOT223
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 1888506P | 1888506 | 497-4366-2-ND | 276-STN790A | 031450-STN790A | STN790A | STN790A | 26M3605 | STN790A |
| Product Name | MOSFETs | MOSFETs | Single Bipolar Transistors | 3A 30V 100MHz Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - STN790A | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Pnp, Sot-223; Transistor Polarity Stmicroelectronics | Single Bipolar Transistors |
| TJ | 150 C (302 F) | -65 C (-85 F) | 150 C (302 F) | ||||||
| Package Type | SOT223; SOT-223 | SOT223; Sot-223 | SOT223; TO-261-4, TO-261AA | SOT3; SOT-223 | TO-3; SOT223 | SOT223; TO-261-4, TO-261AA | |||
| Number of units in IC | 1 | ||||||||
| Polarity | PNP | PNP | PNP; PNP | PNP | PNP; PNP | ||||
| IC(max) | 3000 milliamps | 3000 milliamps | 3000 milliamps |