STMicroelectronics, Inc. Single FETs, MOSFETs STI24NM60N

Description
N-Channel 600V 17A (Tc) 125W (Tc) Through Hole I2PAK
Request a Quote Datasheet
Description
N-Channel 600V 17A (Tc) 125W (Tc) Through Hole I2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-12260-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12260-ND
Single FETs, MOSFETs 497-12260-ND
N-Channel 600V 17A (Tc) 125W (Tc) Through Hole I2PAK

N-Channel 600V 17A (Tc) 125W (Tc) Through Hole I2PAK

Buy Now Datasheet
Singapore, Singapore
600V 17A MOSFET Transistor
278-STI24NM60N
600V 17A MOSFET Transistor 278-STI24NM60N
600V 17A N-Ch MOSFET, 190mR Rds On, I2PAK Product overview: STI24NM60N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STI24NM60N can be used for catalog matching and distributor lookup.

600V 17A N-Ch MOSFET, 190mR Rds On, I2PAK Product overview: STI24NM60N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STI24NM60N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STI24NM60N - 1261093-STI24NM60N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STI24NM60N
1261093-STI24NM60N
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STI24NM60N 1261093-STI24NM60N
Manufacturer: STMicroelectronics Win Source Part Number: 1261093-STI24NM60N Series: MDmesh II Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-262-3 Long Leads, I2Pak, TO-262AA Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 17A (Tc) Family Name: STI24NM60N Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.st.com Manufacturer Package: I2PAK Channel Type Type: N Drain Source Voltage: 600V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 46nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 1400pF @ 50V Vgs (Maximum): ±30V Power Dissipation (Maximum): 125W (Tc) Rds On (Maximum) @ Id, Vgs: 190 mOhm @ 8A, 10V Alternative Parts (Cross-Reference): TK16C60W; IPI60R190C6XK; SPI20N60C3X; Introduction Date: January 05, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1261093-STI24NM60N
Series: MDmesh II
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 17A (Tc)
Family Name: STI24NM60N
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.st.com
Manufacturer Package: I2PAK
Channel Type Type: N
Drain Source Voltage: 600V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 46nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 1400pF @ 50V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 125W (Tc)
Rds On (Maximum) @ Id, Vgs: 190 mOhm @ 8A, 10V
Alternative Parts (Cross-Reference): TK16C60W; IPI60R190C6XK; SPI20N60C3X;
Introduction Date: January 05, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 600V 0.168 Ohm 17A Mdmesh II MOS

MOSFET N-Ch 600V 0.168 Ohm 17A Mdmesh II MOS

Buy Now Datasheet
Mosfet, N Channel, 600V, 17A, To-262; Channel Type Stmicroelectronics - 87T3779 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 600V, 17A, To-262; Channel Type Stmicroelectronics
87T3779
Mosfet, N Channel, 600V, 17A, To-262; Channel Type Stmicroelectronics 87T3779
MOSFET, N CHANNEL, 600V, 17A, TO-262; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:17A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; MSL:- RoHS Compliant: Yes

MOSFET, N CHANNEL, 600V, 17A, TO-262; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:17A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; MSL:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STI24NM60N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STI24NM60N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STI24NM60N
MOSFET N CH 600V 17A I2PAK

MOSFET N CH 600V 17A I2PAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-12260-ND 278-STI24NM60N 1261093-STI24NM60N STI24NM60N 87T3779 STI24NM60N
Product Name Single FETs, MOSFETs 600V 17A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STI24NM60N MOSFET Mosfet, N Channel, 600V, 17A, To-262; Channel Type Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA SOT3 TO-3 TO-262-3 Long Leads, I2PAK, TO-262AA
PD 125000 milliwatts 125000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data