STMicroelectronics, Inc. FET, MOSFET Arrays STL8DN10LF3

Description
Mosfet Array 2 N-Channel (Dual) 100V 20A 70W Surface Mount PowerFlat™ (5x6)
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 100V 20A 70W Surface Mount PowerFlat™ (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 497-13168-6-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
497-13168-6-ND
FET, MOSFET Arrays 497-13168-6-ND
Mosfet Array 2 N-Channel (Dual) 100V 20A 70W Surface Mount PowerFlat™ (5x6)

Mosfet Array 2 N-Channel (Dual) 100V 20A 70W Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
FET, MOSFET Arrays - 497-13168-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
497-13168-2-ND
FET, MOSFET Arrays 497-13168-2-ND
Mosfet Array 2 N-Channel (Dual) 100V 20A 70W Surface Mount PowerFlat™ (5x6)

Mosfet Array 2 N-Channel (Dual) 100V 20A 70W Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
FET, MOSFET Arrays - 497-13168-1-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
497-13168-1-ND
FET, MOSFET Arrays 497-13168-1-ND
Mosfet Array 2 N-Channel (Dual) 100V 20A 70W Surface Mount PowerFlat™ (5x6)

Mosfet Array 2 N-Channel (Dual) 100V 20A 70W Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Singapore, Singapore
Automotive N-Channel Dual 100 V MOSFET Transistor
289-STL8DN10LF3
Automotive N-Channel Dual 100 V MOSFET Transistor 289-STL8DN10LF3
Automotive-grade dual N-channel 100 V, 25 mOhm typ., 7.8 A STripFET F3 Power MOSFET in PowerFLAT 5x6 double island package Product overview: STL8DN10LF3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, Dual, 100 V, 25 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, Dual, 100 V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-STL8DN10LF3 can be used for catalog matching and distributor lookup.

Automotive-grade dual N-channel 100 V, 25 mOhm typ., 7.8 A STripFET F3 Power MOSFET in PowerFLAT 5x6 double island package Product overview: STL8DN10LF3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, Dual, 100 V, 25 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, Dual, 100 V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-STL8DN10LF3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, Aec-Q101, N-Ch, 100V, Powerflat; Channel Type Stmicroelectronics - 45AC7623 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 100V, Powerflat; Channel Type Stmicroelectronics
45AC7623
Mosfet, Aec-Q101, N-Ch, 100V, Powerflat; Channel Type Stmicroelectronics 45AC7623
MOSFET, AEC-Q101, N-CH, 100V, POWERFLAT; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:20A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 100V, POWERFLAT; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:20A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET Dual N-Ch 100V 7.8A 25mOhm STripFET III

MOSFET Dual N-Ch 100V 7.8A 25mOhm STripFET III

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL8DN10LF3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL8DN10LF3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL8DN10LF3
MOSFET 2N-CH 100V 20A POWERFLAT

MOSFET 2N-CH 100V 20A POWERFLAT

Supplier's Site
FET, MOSFET Arrays - STL8DN10LF3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
STL8DN10LF3
FET, MOSFET Arrays STL8DN10LF3
MOSFET 2N-CH 100V 20A 5X6

MOSFET 2N-CH 100V 20A 5X6

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-13168-6-ND 289-STL8DN10LF3 45AC7623 STL8DN10LF3 STL8DN10LF3 STL8DN10LF3
Product Name FET, MOSFET Arrays Automotive N-Channel Dual 100 V MOSFET Transistor Mosfet, Aec-Q101, N-Ch, 100V, Powerflat; Channel Type Stmicroelectronics MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays
Package Type 8-PowerVDFN TO-3 Automotive 8-PowerVDFN
Transistor Grade / Operating Range Automotive
Polarity N-Channel N-Channel; 2 N-Channel (Dual)
PD 70000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data