Manufacturer: STMicroelectronics
Win Source Part Number: 031209-STL80N3LLH6
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 60W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerFlat (5x6)
Dimension: 8-PowerVDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 80A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 17nC @ 4.5V
Max Input Capacitance: 1690pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5.2 mOhm @ 10.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
N-CH Power MOSFET 30V 80A SMT 8-Pin Power Flat Product overview: STL80N3LLH6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL80N3LLH6 can be used for catalog matching and distributor lookup.
N-Channel 30V 80A (Tc) 60W (Tc) Surface Mount PowerFlat™ (5x6)
MOSFET N-CH 30V 80A POWERFLAT
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 031209-STL80N3LLH6 | 278-STL80N3LLH6 | 497-11100-2-ND | STL80N3LLH6 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL80N3LLH6 | 30V 80A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | ||
| V(BR)DSS | 30 volts | 30 volts | ||
| PD | 60000 milliwatts | 60000 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) |