STMicroelectronics, Inc. N-Channel 600 V 0.094 Ohm 25 A MOSFET Transistor STL45N60DM6

Description
N-channel 600 V, 0.094 Ohm typ., 25 A MDmesh DM6 Power MOSFET in a PowerFLAT 8x8 HV package Product overview: STL45N60DM6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.094 Ohm, 25 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.094 Ohm, 25 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL45N60DM6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-channel 600 V, 0.094 Ohm typ., 25 A MDmesh DM6 Power MOSFET in a PowerFLAT 8x8 HV package Product overview: STL45N60DM6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.094 Ohm, 25 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.094 Ohm, 25 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL45N60DM6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 600 V 0.094 Ohm 25 A MOSFET Transistor
278-STL45N60DM6
N-Channel 600 V 0.094 Ohm 25 A MOSFET Transistor 278-STL45N60DM6
N-channel 600 V, 0.094 Ohm typ., 25 A MDmesh DM6 Power MOSFET in a PowerFLAT 8x8 HV package Product overview: STL45N60DM6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.094 Ohm, 25 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.094 Ohm, 25 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL45N60DM6 can be used for catalog matching and distributor lookup.

N-channel 600 V, 0.094 Ohm typ., 25 A MDmesh DM6 Power MOSFET in a PowerFLAT 8x8 HV package Product overview: STL45N60DM6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.094 Ohm, 25 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.094 Ohm, 25 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL45N60DM6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL45N60DM6 - 898095-STL45N60DM6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL45N60DM6
898095-STL45N60DM6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL45N60DM6 898095-STL45N60DM6
Manufacturer: STMicroelectronics Win Source Part Number: 898095-STL45N60DM6 Series: MDmesh™ DM6 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 600 V 25A (Tc) 160W (Tc) Surface Mount PowerFlat™ (8x8) HV Package: 8-PowerVDFN Package: Reel - TR Mounting: Surface Mount Family Name: STL45 Categories: Discrete Semiconductor Products Case / Package: PowerFlat™ (8x8) HV ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-19464-1, 497-19464-2, 497-19464-6

Manufacturer: STMicroelectronics
Win Source Part Number: 898095-STL45N60DM6
Series: MDmesh™ DM6
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 600 V 25A (Tc) 160W (Tc) Surface Mount PowerFlat™ (8x8) HV
Package: 8-PowerVDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: STL45
Categories: Discrete Semiconductor Products
Case / Package: PowerFlat™ (8x8) HV
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-19464-1, 497-19464-2, 497-19464-6

Buy Now Datasheet
Single FETs, MOSFETs - 497-19464-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-19464-6-ND
Single FETs, MOSFETs 497-19464-6-ND
N-Channel 600V 25A (Tc) 160W (Tc) Surface Mount PowerFlat™ (8x8) HV

N-Channel 600V 25A (Tc) 160W (Tc) Surface Mount PowerFlat™ (8x8) HV

Buy Now Datasheet
Single FETs, MOSFETs - 497-19464-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-19464-1-ND
Single FETs, MOSFETs 497-19464-1-ND
N-Channel 600V 25A (Tc) 160W (Tc) Surface Mount PowerFlat™ (8x8) HV

N-Channel 600V 25A (Tc) 160W (Tc) Surface Mount PowerFlat™ (8x8) HV

Buy Now Datasheet
Single FETs, MOSFETs - 497-19464-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-19464-2-ND
Single FETs, MOSFETs 497-19464-2-ND
N-Channel 600V 25A (Tc) 160W (Tc) Surface Mount PowerFlat™ (8x8) HV

N-Channel 600V 25A (Tc) 160W (Tc) Surface Mount PowerFlat™ (8x8) HV

Buy Now Datasheet
Mosfet, N-Ch, 600V, 25A, 150Deg C, 160W Rohs Compliant Stmicroelectronics - 51AH8003 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 25A, 150Deg C, 160W Rohs Compliant Stmicroelectronics
51AH8003
Mosfet, N-Ch, 600V, 25A, 150Deg C, 160W Rohs Compliant Stmicroelectronics 51AH8003
MOSFET, N-CH, 600V, 25A, 150DEG C, 160W ROHS COMPLIANT: YES

MOSFET, N-CH, 600V, 25A, 150DEG C, 160W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL45N60DM6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL45N60DM6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL45N60DM6
MOSFET N-CH 600V 25A PWRFLAT HV

MOSFET N-CH 600V 25A PWRFLAT HV

Supplier's Site
Sheung Wan, Hong Kong
MOSFET

MOSFET

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STL45N60DM6 898095-STL45N60DM6 497-19464-6-ND 51AH8003 STL45N60DM6 STL45N60DM6
Product Name N-Channel 600 V 0.094 Ohm 25 A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL45N60DM6 Single FETs, MOSFETs Mosfet, N-Ch, 600V, 25A, 150Deg C, 160W Rohs Compliant Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data