STMicroelectronics, Inc. Single FETs, MOSFETs STL7LN65K5AG

Description
N-Channel 650V 5A (Tc) 79W (Tc) Surface Mount PowerFlat™ (5x6) VHV
Request a Quote Datasheet
Description
N-Channel 650V 5A (Tc) 79W (Tc) Surface Mount PowerFlat™ (5x6) VHV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-STL7LN65K5AGCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STL7LN65K5AGCT-ND
Single FETs, MOSFETs 497-STL7LN65K5AGCT-ND
N-Channel 650V 5A (Tc) 79W (Tc) Surface Mount PowerFlat™ (5x6) VHV

N-Channel 650V 5A (Tc) 79W (Tc) Surface Mount PowerFlat™ (5x6) VHV

Buy Now Datasheet
Single FETs, MOSFETs - 497-STL7LN65K5AGTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STL7LN65K5AGTR-ND
Single FETs, MOSFETs 497-STL7LN65K5AGTR-ND
N-Channel 650V 5A (Tc) 79W (Tc) Surface Mount PowerFlat™ (5x6) VHV

N-Channel 650V 5A (Tc) 79W (Tc) Surface Mount PowerFlat™ (5x6) VHV

Buy Now Datasheet
Single FETs, MOSFETs - 497-STL7LN65K5AGDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STL7LN65K5AGDKR-ND
Single FETs, MOSFETs 497-STL7LN65K5AGDKR-ND
N-Channel 650V 5A (Tc) 79W (Tc) Surface Mount PowerFlat™ (5x6) VHV

N-Channel 650V 5A (Tc) 79W (Tc) Surface Mount PowerFlat™ (5x6) VHV

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL7LN65K5AG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL7LN65K5AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL7LN65K5AG
MOSFET N-CH 650V 5A PWRFLAT VHV

MOSFET N-CH 650V 5A PWRFLAT VHV

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number 497-STL7LN65K5AGCT-ND STL7LN65K5AG
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 14 GHz, 7 Watt Discrete Power GaN on SiC HEMT - TGF2952 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 20.4 dB
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFS3806TRL - 769353-AUIRFS3806TRL - Win Source Electronics
Specs
PD 71000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type TO-263; SOT3
View Details
5 suppliers