STMicroelectronics, Inc. Single FETs, MOSFETs STN4NF03L

Description
N-Channel 30V 6.5A (Tc) 3.3W (Tc) Surface Mount SOT-223
Request a Quote Datasheet
Description
N-Channel 30V 6.5A (Tc) 3.3W (Tc) Surface Mount SOT-223
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-4525-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-4525-6-ND
Single FETs, MOSFETs 497-4525-6-ND
N-Channel 30V 6.5A (Tc) 3.3W (Tc) Surface Mount SOT-223

N-Channel 30V 6.5A (Tc) 3.3W (Tc) Surface Mount SOT-223

Buy Now Datasheet
Single FETs, MOSFETs - 497-4525-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-4525-2-ND
Single FETs, MOSFETs 497-4525-2-ND
N-Channel 30V 6.5A (Tc) 3.3W (Tc) Surface Mount SOT-223

N-Channel 30V 6.5A (Tc) 3.3W (Tc) Surface Mount SOT-223

Buy Now Datasheet
Single FETs, MOSFETs - 497-4525-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-4525-1-ND
Single FETs, MOSFETs 497-4525-1-ND
N-Channel 30V 6.5A (Tc) 3.3W (Tc) Surface Mount SOT-223

N-Channel 30V 6.5A (Tc) 3.3W (Tc) Surface Mount SOT-223

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STN4NF03L - 006281-STN4NF03L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STN4NF03L
006281-STN4NF03L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STN4NF03L 006281-STN4NF03L
Manufacturer: STMicroelectronics Win Source Part Number: 006281-STN4NF03L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.3W (Tc) Family Name: STN4NF03L Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 6.5A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 9nC @ 10V Max Input Capacitance: 330pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 50 mOhm @ 2A, 10V Alternative Parts (Cross-Reference): MMFT5N02HDT1; FDT457N-Q; BSP308 E6433; BSP308; Introduction Date: August 07, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 006281-STN4NF03L
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.3W (Tc)
Family Name: STN4NF03L
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 6.5A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 9nC @ 10V
Max Input Capacitance: 330pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 50 mOhm @ 2A, 10V
Alternative Parts (Cross-Reference): MMFT5N02HDT1; FDT457N-Q; BSP308 E6433; BSP308;
Introduction Date: August 07, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
N-Channel 30V 6.5A MOSFET Transistor
278-STN4NF03L
N-Channel 30V 6.5A MOSFET Transistor 278-STN4NF03L
N-Channel 30V 6.5A 50mR SOT-223 Power MOSFET Product overview: STN4NF03L from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 6.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STN4NF03L can be used for catalog matching and distributor lookup.

N-Channel 30V 6.5A 50mR SOT-223 Power MOSFET Product overview: STN4NF03L from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 6.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STN4NF03L can be used for catalog matching and distributor lookup.

Supplier's Site
MOSFETs - 4862155 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
4862155
MOSFETs 4862155
MOSFET N-Channel 30V 6.5A SOT223

MOSFET N-Channel 30V 6.5A SOT223

Supplier's Site
MOSFETs - 9206676 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9206676
MOSFETs 9206676
MOSFET N-Channel 30V 6.5A SOT223

MOSFET N-Channel 30V 6.5A SOT223

Supplier's Site
MOSFETs - 4862155P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
4862155P
MOSFETs 4862155P
MOSFET N-Channel 30V 6.5A SOT223

MOSFET N-Channel 30V 6.5A SOT223

Supplier's Site
Single FETs, MOSFETs - STN4NF03L - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STN4NF03L
Single FETs, MOSFETs STN4NF03L
MOSFET N-CH 30V 6.5A SOT223

MOSFET N-CH 30V 6.5A SOT223

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 30 Volt 6.5 Amp

MOSFET N-Ch 30 Volt 6.5 Amp

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STN4NF03L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STN4NF03L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STN4NF03L
MOSFET N-CH 30V 6.5A SOT223

MOSFET N-CH 30V 6.5A SOT223

Supplier's Site
N Channel Mosfet, 30V, 6.5A Sot-223; Transistor Polarity Stmicroelectronics - 26M3603 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 30V, 6.5A Sot-223; Transistor Polarity Stmicroelectronics
26M3603
N Channel Mosfet, 30V, 6.5A Sot-223; Transistor Polarity Stmicroelectronics 26M3603
N CHANNEL MOSFET, 30V, 6.5A SOT-223; Transistor Polarity:N Channel; Continuous Drain Current Id:6.5A; Drain Source Voltage Vds:30V; On Resistance Rds(on):39mohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1V; No. of Pins:4 RoHS Compliant: Yes

N CHANNEL MOSFET, 30V, 6.5A SOT-223; Transistor Polarity:N Channel; Continuous Drain Current Id:6.5A; Drain Source Voltage Vds:30V; On Resistance Rds(on):39mohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1V; No. of Pins:4 RoHS Compliant: Yes

Supplier's Site Datasheet
N Channel Mosfet, 30V, 6.5A Sot-223, Full Reel; Channel Type Stmicroelectronics - 57P1528 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 30V, 6.5A Sot-223, Full Reel; Channel Type Stmicroelectronics
57P1528
N Channel Mosfet, 30V, 6.5A Sot-223, Full Reel; Channel Type Stmicroelectronics 57P1528
N CHANNEL MOSFET, 30V, 6.5A SOT-223, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:6.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1VRoHS Compliant: Yes

N CHANNEL MOSFET, 30V, 6.5A SOT-223, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:6.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1VRoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
STN4NF03L
Triode/MOS Tube/Transistor >> MOSFETs STN4NF03L
30V 6.5A 50mΩ@10V,2A 3.3W 1V@250uA N Channel SOT-223-3 MOSFETs ROHS

30V 6.5A 50mΩ@10V,2A 3.3W 1V@250uA N Channel SOT-223-3 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-4525-6-ND 006281-STN4NF03L 278-STN4NF03L 4862155 4862155P STN4NF03L STN4NF03L STN4NF03L 26M3603 57P1528 STN4NF03L
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STN4NF03L N-Channel 30V 6.5A MOSFET Transistor MOSFETs MOSFETs Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs N Channel Mosfet, 30V, 6.5A Sot-223; Transistor Polarity Stmicroelectronics N Channel Mosfet, 30V, 6.5A Sot-223, Full Reel; Channel Type Stmicroelectronics Triode/MOS Tube/Transistor >> MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel
Package Type SOT223; TO-261-4, TO-261AA SOT3; SOT-223 SOT223; Sot-223 SOT223; SOT-223 SOT223; TO-261-4, TO-261AA TO-261-4, TO-261AA TO-3; SOT223 TO-3; SOT223 SOT223
V(BR)DSS 30 volts 30 volts 30 volts
PD 3300 milliwatts 3300 milliwatts 3300 milliwatts 3300 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data