Manufacturer: STMicroelectronics
Win Source Part Number: 898040-STK22N6F3
Series: STripFET™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 60 V 22A (Tc) 5.2W (Tc) Surface Mount PolarPak®
Package: Reel - TR
Package: PolarPak®
Mounting: Surface Mount
Part Status: Obsolete
Family Name: STK22
Categories: Discrete Semiconductor Products
Case / Package: PolarPak®
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: -497-10009-1, 1805-STK22N6F3TR, -497-10009-2, 1805-STK22N6F3CT, 497-10009-6, 497-10009-2, 1805-STK22N6F3DKR, -497-10009-6, 497-10009-1
22A, 60V, 0.006ohm, N-CHANNEL, Si, POWER, MOSFET, ROHS COMPLIANT, POLARPAK-10 Product overview: STK22N6F3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 22A, 60V, 0.006ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 22A, 60V, 0.006ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STK22N6F3 can be used for catalog matching and distributor lookup.
N-Channel 60V 22A (Tc) 5.2W (Tc) Surface Mount PolarPak®
MOSFET N-CH 60V 22A POLARPAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 898040-STK22N6F3 | 278-STK22N6F3 | 497-10009-2-ND | STK22N6F3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STK22N6F3 | N-Channel 22A 60V 0.006ohm MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel |