STMicroelectronics, Inc. Single FETs, MOSFETs STL90N3LLH6

Description
N-Channel 30V 90A (Tc) 60W (Tc) Surface Mount PowerFlat™ (5x6)
Request a Quote Datasheet
Description
N-Channel 30V 90A (Tc) 60W (Tc) Surface Mount PowerFlat™ (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-10991-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-10991-2-ND
Single FETs, MOSFETs 497-10991-2-ND
N-Channel 30V 90A (Tc) 60W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 30V 90A (Tc) 60W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL90N3LLH6 - 053880-STL90N3LLH6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL90N3LLH6
053880-STL90N3LLH6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL90N3LLH6 053880-STL90N3LLH6
Manufacturer: STMicroelectronics Win Source Part Number: 053880-STL90N3LLH6 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 60W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerFlat (6x5) Dimension: 8-PowerVDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 90A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 17nC @ 4.5V Max Input Capacitance: 1690pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.5 mOhm @ 12A, 10V Alternative Parts (Cross-Reference): SIR402DP-T1-GE3; RS1E170GNTB; STL60N3LLH5; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 053880-STL90N3LLH6
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 60W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerFlat (6x5)
Dimension: 8-PowerVDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 90A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 17nC @ 4.5V
Max Input Capacitance: 1690pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.5 mOhm @ 12A, 10V
Alternative Parts (Cross-Reference): SIR402DP-T1-GE3; RS1E170GNTB; STL60N3LLH5;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
30V 90A PowerFLAT MOSFET Transistor
278-STL90N3LLH6
30V 90A PowerFLAT MOSFET Transistor 278-STL90N3LLH6
N-Ch 30V 90A MOSFET, 4.5mR Rds(on), PowerFLAT 5x6 Product overview: STL90N3LLH6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 90A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 90A, PowerFLAT, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL90N3LLH6 can be used for catalog matching and distributor lookup.

N-Ch 30V 90A MOSFET, 4.5mR Rds(on), PowerFLAT 5x6 Product overview: STL90N3LLH6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 90A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 90A, PowerFLAT, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL90N3LLH6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - STL90N3LLH6 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STL90N3LLH6
Single FETs, MOSFETs STL90N3LLH6
MOSFET N-CH 30V 90A POWERFLAT

MOSFET N-CH 30V 90A POWERFLAT

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 30V 0.0028 24A STripFET VI

MOSFET N-Ch 30V 0.0028 24A STripFET VI

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL90N3LLH6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL90N3LLH6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL90N3LLH6
MOSFET N-CH 30V 90A POWERFLAT

MOSFET N-CH 30V 90A POWERFLAT

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-10991-2-ND 053880-STL90N3LLH6 278-STL90N3LLH6 STL90N3LLH6 STL90N3LLH6 STL90N3LLH6
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL90N3LLH6 30V 90A PowerFLAT MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerVDFN SOT3; PowerFlat (6x5) 8-PowerVDFN 8-PowerVDFN
V(BR)DSS 30 volts 30 volts
PD 60000 milliwatts 60000 milliwatts 60000 milliwatts
Unlock Full Specs
to access all available technical data