STMicroelectronics, Inc. MOSFETs STL60P4LLF6

Description
MOSFET P-Ch 40V 60A STripFETF6 PowerFLAT
Request a Quote Datasheet
Description
MOSFET P-Ch 40V 60A STripFETF6 PowerFLAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 8765689P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8765689P
MOSFETs 8765689P
MOSFET P-Ch 40V 60A STripFETF6 PowerFLAT

MOSFET P-Ch 40V 60A STripFETF6 PowerFLAT

Supplier's Site
MOSFETs - 8765689 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8765689
MOSFETs 8765689
MOSFET P-Ch 40V 60A STripFETF6 PowerFLAT

MOSFET P-Ch 40V 60A STripFETF6 PowerFLAT

Supplier's Site
MOSFETs - 1655275 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1655275
MOSFETs 1655275
MOSFET P-Ch 40V 60A STripFETF6 PowerFLAT

MOSFET P-Ch 40V 60A STripFETF6 PowerFLAT

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL60P4LLF6 - 1103202-STL60P4LLF6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL60P4LLF6
1103202-STL60P4LLF6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL60P4LLF6 1103202-STL60P4LLF6
Manufacturer: STMicroelectronics Win Source Part Number: 1103202-STL60P4LLF6 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 100W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: 175°C (TJ) Case / Package: PowerFlat (5x6) Dimension: 8-PowerSMD, Flat Leads Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 60A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA (Min) Max Gate Charge: 34nC @ 4.5V Max Input Capacitance: 3525pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 14 mOhm @ 6.5A, 10V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1103202-STL60P4LLF6
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 100W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: 175°C (TJ)
Case / Package: PowerFlat (5x6)
Dimension: 8-PowerSMD, Flat Leads
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 60A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA (Min)
Max Gate Charge: 34nC @ 4.5V
Max Input Capacitance: 3525pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 14 mOhm @ 6.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
P-Channel -40 V 0.0115 Ohm -60 A MOSFET Transistor
278-STL60P4LLF6
P-Channel -40 V 0.0115 Ohm -60 A MOSFET Transistor 278-STL60P4LLF6
P-channel -40 V, 0.0115 Ohm typ., -60 A STripFET F6 Power MOSFET in a PowerFLAT 5x6 package Product overview: STL60P4LLF6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -40 V, 0.0115 Ohm, -60 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -40 V, 0.0115 Ohm, -60 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL60P4LLF6 can be used for catalog matching and distributor lookup.

P-channel -40 V, 0.0115 Ohm typ., -60 A STripFET F6 Power MOSFET in a PowerFLAT 5x6 package Product overview: STL60P4LLF6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -40 V, 0.0115 Ohm, -60 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -40 V, 0.0115 Ohm, -60 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL60P4LLF6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-15480-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15480-2-ND
Single FETs, MOSFETs 497-15480-2-ND
P-Channel 40V 60A (Tc) 100W (Tc) Surface Mount PowerFlat™ (5x6)

P-Channel 40V 60A (Tc) 100W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 497-15480-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15480-1-ND
Single FETs, MOSFETs 497-15480-1-ND
P-Channel 40V 60A (Tc) 100W (Tc) Surface Mount PowerFlat™ (5x6)

P-Channel 40V 60A (Tc) 100W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 497-15480-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15480-6-ND
Single FETs, MOSFETs 497-15480-6-ND
P-Channel 40V 60A (Tc) 100W (Tc) Surface Mount PowerFlat™ (5x6)

P-Channel 40V 60A (Tc) 100W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET P-channel -40 V, 0.0115 Ohm typ., -60 A STripFET F6 Power MOSFET in a PowerFLAT 5x6 package

MOSFET P-channel -40 V, 0.0115 Ohm typ., -60 A STripFET F6 Power MOSFET in a PowerFLAT 5x6 package

Buy Now Datasheet
Mosfet, P-Ch, 40V, 60A, Powerflat; Channel Type Stmicroelectronics - 45AC7619 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 40V, 60A, Powerflat; Channel Type Stmicroelectronics
45AC7619
Mosfet, P-Ch, 40V, 60A, Powerflat; Channel Type Stmicroelectronics 45AC7619
MOSFET, P-CH, 40V, 60A, POWERFLAT; Channel Type:P Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:60A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

MOSFET, P-CH, 40V, 60A, POWERFLAT; Channel Type:P Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:60A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - STL60P4LLF6 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STL60P4LLF6
Single FETs, MOSFETs STL60P4LLF6
MOSFET P-CH 40V 60A POWERFLAT

MOSFET P-CH 40V 60A POWERFLAT

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL60P4LLF6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL60P4LLF6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL60P4LLF6
MOSFET P-CH 40V 60A POWERFLAT

MOSFET P-CH 40V 60A POWERFLAT

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 8765689P 8765689 1103202-STL60P4LLF6 278-STL60P4LLF6 497-15480-2-ND STL60P4LLF6 45AC7619 STL60P4LLF6 STL60P4LLF6
Product Name MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL60P4LLF6 P-Channel -40 V 0.0115 Ohm -60 A MOSFET Transistor Single FETs, MOSFETs MOSFET Mosfet, P-Ch, 40V, 60A, Powerflat; Channel Type Stmicroelectronics Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type PowerFLAT Powerflat SOT3; PowerFlat (5x6) 8-PowerVDFN TO-3 8-PowerVDFN 8-PowerVDFN
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement
Number of units in IC 1
V(BR)DSS 40 volts 40 volts
Unlock Full Specs
to access all available technical data