STMicroelectronics, Inc. 650V 33A MOSFET Transistor STI42N65M5

Description
650V 33A N-CH MOSFET, 79mR RdsOn, TO-262 Product overview: STI42N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 33A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 33A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STI42N65M5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
650V 33A N-CH MOSFET, 79mR RdsOn, TO-262 Product overview: STI42N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 33A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 33A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STI42N65M5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650V 33A MOSFET Transistor
278-STI42N65M5
650V 33A MOSFET Transistor 278-STI42N65M5
650V 33A N-CH MOSFET, 79mR RdsOn, TO-262 Product overview: STI42N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 33A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 33A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STI42N65M5 can be used for catalog matching and distributor lookup.

650V 33A N-CH MOSFET, 79mR RdsOn, TO-262 Product overview: STI42N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 33A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 33A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STI42N65M5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STI42N65M5 - 935393-STI42N65M5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STI42N65M5
935393-STI42N65M5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STI42N65M5 935393-STI42N65M5
Manufacturer: STMicroelectronics Win Source Part Number: 935393-STI42N65M5 Series: MDmesh™ V Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 650 V 33A (Tc) 190W (Tc) Through Hole I2PAK Package: Tube Package: TO-262-3 Long Leads, I2Pak, TO-262AA Mounting: Through Hole Part Status: Obsolete Family Name: STI42N Categories: Discrete Semiconductor Products Case / Package: I2PAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-8899-5, -497-8899-5

Manufacturer: STMicroelectronics
Win Source Part Number: 935393-STI42N65M5
Series: MDmesh™ V
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 650 V 33A (Tc) 190W (Tc) Through Hole I2PAK
Package: Tube
Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Mounting: Through Hole
Part Status: Obsolete
Family Name: STI42N
Categories: Discrete Semiconductor Products
Case / Package: I2PAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-8899-5, -497-8899-5

Buy Now Datasheet
Single FETs, MOSFETs - 497-8899-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-8899-5-ND
Single FETs, MOSFETs 497-8899-5-ND
N-Channel 650V 33A (Tc) 190W (Tc) Through Hole I2PAK

N-Channel 650V 33A (Tc) 190W (Tc) Through Hole I2PAK

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET NCH 65V 33A MDMESH V

MOSFET NCH 65V 33A MDMESH V

Buy Now Datasheet
Mosfet, N Channel, 650V, 33A, To-262; Transistor Polarity Stmicroelectronics - 09R6001 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 650V, 33A, To-262; Transistor Polarity Stmicroelectronics
09R6001
Mosfet, N Channel, 650V, 33A, To-262; Transistor Polarity Stmicroelectronics 09R6001
MOSFET, N CHANNEL, 650V, 33A, TO-262; Transistor Polarity:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:33A; On Resistance Rds(on):0.079ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

MOSFET, N CHANNEL, 650V, 33A, TO-262; Transistor Polarity:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:33A; On Resistance Rds(on):0.079ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STI42N65M5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STI42N65M5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STI42N65M5
MOSFET N-CH 650V 33A I2PAK

MOSFET N-CH 650V 33A I2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STI42N65M5 935393-STI42N65M5 497-8899-5-ND STI42N65M5 09R6001 STI42N65M5
Product Name 650V 33A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STI42N65M5 Single FETs, MOSFETs MOSFET Mosfet, N Channel, 650V, 33A, To-262; Transistor Polarity Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel
PD 190000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; I2PAK TO-262-3 Long Leads, I2PAK, TO-262AA TO-3 TO-262-3 Long Leads, I2PAK, TO-262AA
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
0.03 - 3.5 GHz, 5 Watt, 32 V GaN RF Input-Matched Transistor - T1G3000532-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 15.7 dB
View Details