STMicroelectronics, Inc. N-Channel 650 V 0.325 Ohm 7.5 A MOSFET Transistor STL16N65M2

Description
N-channel 650 V, 0.325 Ohm typ., 7.5 A MDmesh M2 Power MOSFET in a PowerFLAT 5x6 HV package Product overview: STL16N65M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.325 Ohm, 7.5 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.325 Ohm, 7.5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL16N65M2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-channel 650 V, 0.325 Ohm typ., 7.5 A MDmesh M2 Power MOSFET in a PowerFLAT 5x6 HV package Product overview: STL16N65M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.325 Ohm, 7.5 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.325 Ohm, 7.5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL16N65M2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 650 V 0.325 Ohm 7.5 A MOSFET Transistor
278-STL16N65M2
N-Channel 650 V 0.325 Ohm 7.5 A MOSFET Transistor 278-STL16N65M2
N-channel 650 V, 0.325 Ohm typ., 7.5 A MDmesh M2 Power MOSFET in a PowerFLAT 5x6 HV package Product overview: STL16N65M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.325 Ohm, 7.5 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.325 Ohm, 7.5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL16N65M2 can be used for catalog matching and distributor lookup.

N-channel 650 V, 0.325 Ohm typ., 7.5 A MDmesh M2 Power MOSFET in a PowerFLAT 5x6 HV package Product overview: STL16N65M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.325 Ohm, 7.5 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.325 Ohm, 7.5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL16N65M2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL16N65M2 - 1261313-STL16N65M2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL16N65M2
1261313-STL16N65M2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL16N65M2 1261313-STL16N65M2
Manufacturer: STMicroelectronics Win Source Part Number: 1261313-STL16N65M2 Series: MDmesh M2 Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-PowerVDFN Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 7.5A (Tc) Family Name: STL16N65M2 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.st.com Manufacturer Package: PowerFlat (5x6) Channel Type Type: N Drain Source Voltage: 650V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 19.5nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 718pF @ 100V Vgs (Maximum): ±25V Power Dissipation (Maximum): 56W (Tc) Rds On (Maximum) @ Id, Vgs: 395 mOhm @ 3.5A, 10V Introduction Date: October 31, 2014 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2032 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1261313-STL16N65M2
Series: MDmesh M2
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-PowerVDFN
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 7.5A (Tc)
Family Name: STL16N65M2
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.st.com
Manufacturer Package: PowerFlat (5x6)
Channel Type Type: N
Drain Source Voltage: 650V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 19.5nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 718pF @ 100V
Vgs (Maximum): ±25V
Power Dissipation (Maximum): 56W (Tc)
Rds On (Maximum) @ Id, Vgs: 395 mOhm @ 3.5A, 10V
Introduction Date: October 31, 2014
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2032
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - 497-15259-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15259-2-ND
Single FETs, MOSFETs 497-15259-2-ND
N-Channel 650V 7.5A (Tc) 56W (Tc) Surface Mount PowerFlat™ (5x6) HV

N-Channel 650V 7.5A (Tc) 56W (Tc) Surface Mount PowerFlat™ (5x6) HV

Buy Now Datasheet
Single FETs, MOSFETs - 497-15259-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15259-1-ND
Single FETs, MOSFETs 497-15259-1-ND
N-Channel 650V 7.5A (Tc) 56W (Tc) Surface Mount PowerFlat™ (5x6) HV

N-Channel 650V 7.5A (Tc) 56W (Tc) Surface Mount PowerFlat™ (5x6) HV

Buy Now Datasheet
Single FETs, MOSFETs - 497-15259-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15259-6-ND
Single FETs, MOSFETs 497-15259-6-ND
N-Channel 650V 7.5A (Tc) 56W (Tc) Surface Mount PowerFlat™ (5x6) HV

N-Channel 650V 7.5A (Tc) 56W (Tc) Surface Mount PowerFlat™ (5x6) HV

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL16N65M2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL16N65M2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL16N65M2
MOSFET N-CH 650V 7.5A POWERFLAT

MOSFET N-CH 650V 7.5A POWERFLAT

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-channel 650 V, 0.325 Ohm typ., 7.5 A MDmesh M2 Power MOSFET in a PowerFLAT 5x6 HV package

MOSFET N-channel 650 V, 0.325 Ohm typ., 7.5 A MDmesh M2 Power MOSFET in a PowerFLAT 5x6 HV package

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STL16N65M2 1261313-STL16N65M2 497-15259-2-ND STL16N65M2 STL16N65M2
Product Name N-Channel 650 V 0.325 Ohm 7.5 A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL16N65M2 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type SOT3 8-PowerVDFN 8-PowerVDFN
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
300 Watt, 48 Volt, 1.8-2.2 GHz GaN RF Power Transistor - QPD2194 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI400
Power Gain 21 dB
View Details
100V 42A DPAK MOSFET Transistor - 278-AUIRFR3710ZTRL - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
View Details
5 suppliers