STMicroelectronics, Inc. N-Channel 600V 11A MOSFET Transistor STI13NM60N

Description
600V N-Channel MOSFET, 11A, 360mR RdsOn, I2PAK Product overview: STI13NM60N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STI13NM60N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600V N-Channel MOSFET, 11A, 360mR RdsOn, I2PAK Product overview: STI13NM60N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STI13NM60N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 600V 11A MOSFET Transistor
278-STI13NM60N
N-Channel 600V 11A MOSFET Transistor 278-STI13NM60N
600V N-Channel MOSFET, 11A, 360mR RdsOn, I2PAK Product overview: STI13NM60N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STI13NM60N can be used for catalog matching and distributor lookup.

600V N-Channel MOSFET, 11A, 360mR RdsOn, I2PAK Product overview: STI13NM60N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STI13NM60N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STI13NM60N - 1103094-STI13NM60N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STI13NM60N
1103094-STI13NM60N
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STI13NM60N 1103094-STI13NM60N
Manufacturer: STMicroelectronics Win Source Part Number: 1103094-STI13NM60N Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 90W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: I2PAK Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 11A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 30nC @ 10V Max Input Capacitance: 790pF @ 50V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 360 mOhm @ 5.5A, 10V Alternative Parts (Cross-Reference): AOW7S65; STFI13NK60Z; IPI65R660CFDXKSA1; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1103094-STI13NM60N
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 90W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: I2PAK
Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 11A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 30nC @ 10V
Max Input Capacitance: 790pF @ 50V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 360 mOhm @ 5.5A, 10V
Alternative Parts (Cross-Reference): AOW7S65; STFI13NK60Z; IPI65R660CFDXKSA1;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - 497-STI13NM60N-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STI13NM60N-ND
Single FETs, MOSFETs 497-STI13NM60N-ND
N-Channel 600V 11A (Tc) 90W (Tc) Through Hole I2PAK

N-Channel 600V 11A (Tc) 90W (Tc) Through Hole I2PAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STI13NM60N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STI13NM60N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STI13NM60N
MOSFET N-CH 600V 11A I2PAK

MOSFET N-CH 600V 11A I2PAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 600V 0.28Ohm 11A Mdmesh II I2PAK

MOSFET N-Ch 600V 0.28Ohm 11A Mdmesh II I2PAK

Buy Now Datasheet
Mosfet, N Ch, 600V, 11A, To-262; Channel Type Stmicroelectronics - 87T3778 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 600V, 11A, To-262; Channel Type Stmicroelectronics
87T3778
Mosfet, N Ch, 600V, 11A, To-262; Channel Type Stmicroelectronics 87T3778
MOSFET, N CH, 600V, 11A, TO-262; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:11A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; MSL:- RoHS Compliant: Yes

MOSFET, N CH, 600V, 11A, TO-262; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:11A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STI13NM60N 1103094-STI13NM60N 497-STI13NM60N-ND STI13NM60N STI13NM60N 87T3778
Product Name N-Channel 600V 11A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STI13NM60N Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N Ch, 600V, 11A, To-262; Channel Type Stmicroelectronics
Polarity N-Channel N-Channel; N-Channel N-Channel
PD 90000 milliwatts 90000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 600 volts
Unlock Full Specs
to access all available technical data