N-Channel 600V 45A (Tc) 174W (Tc) Surface Mount PowerFlat™ (8x8) HV
N-Channel 600V 45A (Tc) 174W (Tc) Surface Mount PowerFlat™ (8x8) HV
N-Channel 600V 45A (Tc) 174W (Tc) Surface Mount PowerFlat™ (8x8) HV
MOSFET, N-CH, 600V, 45A, POWERFLAT ROHS COMPLIANT: YES
N-CHANNEL 600 V, 0.084 OHM TYP.
N-CHANNEL 600 V, 0.084 OHM TYP.,
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 497-STL52N60DM6CT-ND | 69AJ1067 | STL52N60DM6 | STL52N60DM6 |
| Product Name | Single FETs, MOSFETs | Mosfet, N-Ch, 600V, 45A, Powerflat Rohs Compliant Stmicroelectronics | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | 4-PowerVDFN | TO-3 | PowerFlatTM (8x8) HV | 8-PowerVDFN |
| Packing Method | 1 | |||
| Transistor Technology / Material | MOSFET (Metal Oxide) |