STMicroelectronics, Inc. Single FETs, MOSFETs STL3NK40

Description
N-Channel 400V 430mA (Tc) 2.5W (Tc) Surface Mount PowerFLAT™ (5x5)
Request a Quote Datasheet
Description
N-Channel 400V 430mA (Tc) 2.5W (Tc) Surface Mount PowerFLAT™ (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-19312-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-19312-1-ND
Single FETs, MOSFETs 497-19312-1-ND
N-Channel 400V 430mA (Tc) 2.5W (Tc) Surface Mount PowerFLAT™ (5x5)

N-Channel 400V 430mA (Tc) 2.5W (Tc) Surface Mount PowerFLAT™ (5x5)

Buy Now Datasheet
Single FETs, MOSFETs - 497-19312-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-19312-6-ND
Single FETs, MOSFETs 497-19312-6-ND
N-Channel 400V 430mA (Tc) 2.5W (Tc) Surface Mount PowerFLAT™ (5x5)

N-Channel 400V 430mA (Tc) 2.5W (Tc) Surface Mount PowerFLAT™ (5x5)

Buy Now Datasheet
Single FETs, MOSFETs - 497-19312-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-19312-2-ND
Single FETs, MOSFETs 497-19312-2-ND
N-Channel 400V 430mA (Tc) 2.5W (Tc) Surface Mount PowerFLAT™ (5x5)

N-Channel 400V 430mA (Tc) 2.5W (Tc) Surface Mount PowerFLAT™ (5x5)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL3NK40 - 898091-STL3NK40 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL3NK40
898091-STL3NK40
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL3NK40 898091-STL3NK40
Manufacturer: STMicroelectronics Win Source Part Number: 898091-STL3NK40 Series: SuperMESH™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 400 V 430mA (Tc) 2.5W (Tc) Surface Mount PowerFLAT™ (5x5) Package: 8-PowerVDFN Package: Reel - TR Mounting: Surface Mount Family Name: STL3NK40 Categories: Discrete Semiconductor Products Case / Package: PowerFLAT™ (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: STL3NK40-ND, 497-19312-2, 497-19312-1, 497-19312-6

Manufacturer: STMicroelectronics
Win Source Part Number: 898091-STL3NK40
Series: SuperMESH™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 400 V 430mA (Tc) 2.5W (Tc) Surface Mount PowerFLAT™ (5x5)
Package: 8-PowerVDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: STL3NK40
Categories: Discrete Semiconductor Products
Case / Package: PowerFLAT™ (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: STL3NK40-ND, 497-19312-2, 497-19312-1, 497-19312-6

Buy Now Datasheet
Singapore, Singapore
N-Channel 400 V 4.5 Ohm 0.43 A MOSFET Transistor
278-STL3NK40
N-Channel 400 V 4.5 Ohm 0.43 A MOSFET Transistor 278-STL3NK40
N-channel 400 V, 4.5 Ohm typ., 0.43 A SuperMESH(TM) Power MOSFET in a PowerFLAT 5x5 package Product overview: STL3NK40 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 400 V, 4.5 Ohm, 0.43 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400 V, 4.5 Ohm, 0.43 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL3NK40 can be used for catalog matching and distributor lookup.

N-channel 400 V, 4.5 Ohm typ., 0.43 A SuperMESH(TM) Power MOSFET in a PowerFLAT 5x5 package Product overview: STL3NK40 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 400 V, 4.5 Ohm, 0.43 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400 V, 4.5 Ohm, 0.43 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL3NK40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL3NK40 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL3NK40
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL3NK40
MOSFET N-CH 400V 430MA POWERFLAT

MOSFET N-CH 400V 430MA POWERFLAT

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
STL3NK40
MOSFET STL3NK40
MOSFET N-channel 400 V, 4.5 Ohm typ., 0.43 A SuperMESH(TM) Power MOSFET in a PowerFLAT 5x5 package

MOSFET N-channel 400 V, 4.5 Ohm typ., 0.43 A SuperMESH(TM) Power MOSFET in a PowerFLAT 5x5 package

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-19312-1-ND 898091-STL3NK40 278-STL3NK40 STL3NK40 STL3NK40
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL3NK40 N-Channel 400 V 4.5 Ohm 0.43 A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 94-2113-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers
GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details