STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL42P6LLF6 STL42P6LLF6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1103197-STL42P6LLF6 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 100W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: 175°C (TJ) Case / Package: PowerFlat (5x6) Dimension: 8-PowerSMD, Flat Leads Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 42A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 30nC @ 4.5V Max Input Capacitance: 3780pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 26 mOhm @ 4.5A, 10V Alternative Parts (Cross-Reference): SI7461DP-T1-E3; TPCA8104; TPCA8104(TE12L,Q,M; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1103197-STL42P6LLF6 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 100W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: 175°C (TJ) Case / Package: PowerFlat (5x6) Dimension: 8-PowerSMD, Flat Leads Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 42A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 30nC @ 4.5V Max Input Capacitance: 3780pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 26 mOhm @ 4.5A, 10V Alternative Parts (Cross-Reference): SI7461DP-T1-E3; TPCA8104; TPCA8104(TE12L,Q,M; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL42P6LLF6 - 1103197-STL42P6LLF6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL42P6LLF6
1103197-STL42P6LLF6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL42P6LLF6 1103197-STL42P6LLF6
Manufacturer: STMicroelectronics Win Source Part Number: 1103197-STL42P6LLF6 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 100W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: 175°C (TJ) Case / Package: PowerFlat (5x6) Dimension: 8-PowerSMD, Flat Leads Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 42A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 30nC @ 4.5V Max Input Capacitance: 3780pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 26 mOhm @ 4.5A, 10V Alternative Parts (Cross-Reference): SI7461DP-T1-E3; TPCA8104; TPCA8104(TE12L,Q,M; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1103197-STL42P6LLF6
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 100W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: 175°C (TJ)
Case / Package: PowerFlat (5x6)
Dimension: 8-PowerSMD, Flat Leads
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 42A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 30nC @ 4.5V
Max Input Capacitance: 3780pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 26 mOhm @ 4.5A, 10V
Alternative Parts (Cross-Reference): SI7461DP-T1-E3; TPCA8104; TPCA8104(TE12L,Q,M;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - 497-15479-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15479-1-ND
Single FETs, MOSFETs 497-15479-1-ND
P-Channel 60V 42A (Tc) 100W (Tc) Surface Mount PowerFlat™ (5x6)

P-Channel 60V 42A (Tc) 100W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 497-15479-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15479-2-ND
Single FETs, MOSFETs 497-15479-2-ND
P-Channel 60V 42A (Tc) 100W (Tc) Surface Mount PowerFlat™ (5x6)

P-Channel 60V 42A (Tc) 100W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 497-15479-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15479-6-ND
Single FETs, MOSFETs 497-15479-6-ND
P-Channel 60V 42A (Tc) 100W (Tc) Surface Mount PowerFlat™ (5x6)

P-Channel 60V 42A (Tc) 100W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Singapore, Singapore
P-Channel 60 V 0.023 Ohm 42 A MOSFET Transistor
278-STL42P6LLF6
P-Channel 60 V 0.023 Ohm 42 A MOSFET Transistor 278-STL42P6LLF6
P-channel 60 V, 0.023 Ohm typ., 42 A STripFET F6 Power MOSFET in a PowerFLAT 5x6 package Product overview: STL42P6LLF6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 60 V, 0.023 Ohm, 42 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, 0.023 Ohm, 42 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL42P6LLF6 can be used for catalog matching and distributor lookup.

P-channel 60 V, 0.023 Ohm typ., 42 A STripFET F6 Power MOSFET in a PowerFLAT 5x6 package Product overview: STL42P6LLF6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 60 V, 0.023 Ohm, 42 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, 0.023 Ohm, 42 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL42P6LLF6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - STL42P6LLF6 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STL42P6LLF6
Single FETs, MOSFETs STL42P6LLF6
MOSFET P-CH 60V 42A POWERFLAT

MOSFET P-CH 60V 42A POWERFLAT

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL42P6LLF6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL42P6LLF6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL42P6LLF6
MOSFET P-CH 60V 42A POWERFLAT

MOSFET P-CH 60V 42A POWERFLAT

Supplier's Site
Sheung Wan, Hong Kong
MOSFET P-channel 60 V, 0.023 Ohm typ., 42 A STripFET F6 Power MOSFET in a PowerFLAT 5x6 package

MOSFET P-channel 60 V, 0.023 Ohm typ., 42 A STripFET F6 Power MOSFET in a PowerFLAT 5x6 package

Buy Now Datasheet
Mosfet, P-Ch, -60V, -42A, Powerflat; Channel Type Stmicroelectronics - 45AC7618 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -60V, -42A, Powerflat; Channel Type Stmicroelectronics
45AC7618
Mosfet, P-Ch, -60V, -42A, Powerflat; Channel Type Stmicroelectronics 45AC7618
MOSFET, P-CH, -60V, -42A, POWERFLAT; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:42A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

MOSFET, P-CH, -60V, -42A, POWERFLAT; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:42A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1103197-STL42P6LLF6 497-15479-1-ND 278-STL42P6LLF6 STL42P6LLF6 STL42P6LLF6 STL42P6LLF6 45AC7618
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL42P6LLF6 Single FETs, MOSFETs P-Channel 60 V 0.023 Ohm 42 A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, P-Ch, -60V, -42A, Powerflat; Channel Type Stmicroelectronics
Polarity P-Channel; P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 60 volts 60 volts
PD 100000 milliwatts 100000 milliwatts
TJ 175 C (347 F) 175 C (347 F)
Unlock Full Specs
to access all available technical data