STMicroelectronics, Inc. N-Channel 950 V 0.41 Ohm 12 A MOSFET Transistor STP15N95K5

Description
N-channel 950 V, 0.41 Ohm typ., 12 A MDmesh K5 Power MOSFET in a TO-220 package Product overview: STP15N95K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 950 V, 0.41 Ohm, 12 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 950 V, 0.41 Ohm, 12 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP15N95K5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-channel 950 V, 0.41 Ohm typ., 12 A MDmesh K5 Power MOSFET in a TO-220 package Product overview: STP15N95K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 950 V, 0.41 Ohm, 12 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 950 V, 0.41 Ohm, 12 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP15N95K5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 950 V 0.41 Ohm 12 A MOSFET Transistor
278-STP15N95K5
N-Channel 950 V 0.41 Ohm 12 A MOSFET Transistor 278-STP15N95K5
N-channel 950 V, 0.41 Ohm typ., 12 A MDmesh K5 Power MOSFET in a TO-220 package Product overview: STP15N95K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 950 V, 0.41 Ohm, 12 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 950 V, 0.41 Ohm, 12 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP15N95K5 can be used for catalog matching and distributor lookup.

N-channel 950 V, 0.41 Ohm typ., 12 A MDmesh K5 Power MOSFET in a TO-220 package Product overview: STP15N95K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 950 V, 0.41 Ohm, 12 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 950 V, 0.41 Ohm, 12 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP15N95K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-14218-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14218-5-ND
Single FETs, MOSFETs 497-14218-5-ND
N-Channel 950V 12A (Tc) 170W (Tc) Through Hole TO-220

N-Channel 950V 12A (Tc) 170W (Tc) Through Hole TO-220

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP15N95K5 - 935536-STP15N95K5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP15N95K5
935536-STP15N95K5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP15N95K5 935536-STP15N95K5
Manufacturer: STMicroelectronics Win Source Part Number: 935536-STP15N95K5 Series: SuperMESH5™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 950 V 12A (Tc) 170W (Tc) Through Hole TO-220 Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: STP15 Categories: Discrete Semiconductor Products Case / Package: TO-220 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: -497-14218-5, STP15N95K5-ND, 497-14218-5

Manufacturer: STMicroelectronics
Win Source Part Number: 935536-STP15N95K5
Series: SuperMESH5™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 950 V 12A (Tc) 170W (Tc) Through Hole TO-220
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: STP15
Categories: Discrete Semiconductor Products
Case / Package: TO-220
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: -497-14218-5, STP15N95K5-ND, 497-14218-5

Buy Now Datasheet
Single FETs, MOSFETs - STP15N95K5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STP15N95K5
Single FETs, MOSFETs STP15N95K5
MOSFET N-CH 950V 12A TO220

MOSFET N-CH 950V 12A TO220

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH 950V 0.41Ohm typ. 12A MDmesh K5

MOSFET N-CH 950V 0.41Ohm typ. 12A MDmesh K5

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP15N95K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP15N95K5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP15N95K5
MOSFET N-CH 950V 12A TO220

MOSFET N-CH 950V 12A TO220

Supplier's Site
Mosfet, N-Ch, 950V, 12A, To-220Ab; Channel Type Stmicroelectronics - 45AC7695 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 950V, 12A, To-220Ab; Channel Type Stmicroelectronics
45AC7695
Mosfet, N-Ch, 950V, 12A, To-220Ab; Channel Type Stmicroelectronics 45AC7695
MOSFET, N-CH, 950V, 12A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:950V; Continuous Drain Current Id:12A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 950V, 12A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:950V; Continuous Drain Current Id:12A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STP15N95K5 497-14218-5-ND 935536-STP15N95K5 STP15N95K5 STP15N95K5 STP15N95K5 45AC7695
Product Name N-Channel 950 V 0.41 Ohm 12 A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP15N95K5 Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 950V, 12A, To-220Ab; Channel Type Stmicroelectronics
PD 170000 milliwatts 170000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220 TO-220; TO-220-3 TO-220; TO-220-3 TO-3; TO-220
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ3C120070K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
3 suppliers
Single FETs, MOSFETs - AUIRFN8401TR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type 8-PowerTDFN
Transistor Grade / Operating Range Automotive
View Details
5 suppliers