STMicroelectronics, Inc. N-Channel 60 V 0.0031 Ohm 80 A MOSFET Transistor STP140N6F7

Description
N-channel 60 V, 0.0031 Ohm typ., 80 A STripFET F7 Power MOSFET in TO-220 package Product overview: STP140N6F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V, 0.0031 Ohm, 80 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, 0.0031 Ohm, 80 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP140N6F7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-channel 60 V, 0.0031 Ohm typ., 80 A STripFET F7 Power MOSFET in TO-220 package Product overview: STP140N6F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V, 0.0031 Ohm, 80 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, 0.0031 Ohm, 80 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP140N6F7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 60 V 0.0031 Ohm 80 A MOSFET Transistor
278-STP140N6F7
N-Channel 60 V 0.0031 Ohm 80 A MOSFET Transistor 278-STP140N6F7
N-channel 60 V, 0.0031 Ohm typ., 80 A STripFET F7 Power MOSFET in TO-220 package Product overview: STP140N6F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V, 0.0031 Ohm, 80 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, 0.0031 Ohm, 80 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP140N6F7 can be used for catalog matching and distributor lookup.

N-channel 60 V, 0.0031 Ohm typ., 80 A STripFET F7 Power MOSFET in TO-220 package Product overview: STP140N6F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V, 0.0031 Ohm, 80 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, 0.0031 Ohm, 80 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP140N6F7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - STP140N6F7 - 1261668-STP140N6F7 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - STP140N6F7
1261668-STP140N6F7
FETs - Single - STP140N6F7 1261668-STP140N6F7
Manufacturer: STMicroelectronics Win Source Part Number: 1261668-STP140N6F7 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-220 Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: 175°C Manufacturer Homepage: www.st.com Manufacturer Package: TO-220-3 Power Dissipation (Maximum): 158W Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 60V Id - Continuous Drain Current: 80A Rds On (Maximum) at Id, Vgs: 3.5mOhm at 40A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 55nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 3100pF at 10V

Manufacturer: STMicroelectronics
Win Source Part Number: 1261668-STP140N6F7
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: 175°C
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220-3
Power Dissipation (Maximum): 158W
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 60V
Id - Continuous Drain Current: 80A
Rds On (Maximum) at Id, Vgs: 3.5mOhm at 40A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 55nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 3100pF at 10V

Buy Now
Single FETs, MOSFETs - 497-15890-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15890-5-ND
Single FETs, MOSFETs 497-15890-5-ND
N-Channel 60V 80A (Tc) 158W (Tc) Through Hole TO-220

N-Channel 60V 80A (Tc) 158W (Tc) Through Hole TO-220

Buy Now Datasheet
MOSFETs - 9064693 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9064693
MOSFETs 9064693
MOSFET N-Ch 60V 80A STripFET F7 TO-220

MOSFET N-Ch 60V 80A STripFET F7 TO-220

Supplier's Site
MOSFETs - 9064693P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9064693P
MOSFETs 9064693P
MOSFET N-Ch 60V 80A STripFET F7 TO-220

MOSFET N-Ch 60V 80A STripFET F7 TO-220

Supplier's Site
MOSFETs - 1688960 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1688960
MOSFETs 1688960
MOSFET N-Ch 60V 80A STripFET F7 TO-220

MOSFET N-Ch 60V 80A STripFET F7 TO-220

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP140N6F7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP140N6F7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP140N6F7
MOSFET N-CH 60V 80A TO220

MOSFET N-CH 60V 80A TO220

Supplier's Site
Single FETs, MOSFETs - STP140N6F7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STP140N6F7
Single FETs, MOSFETs STP140N6F7
MOSFET N-CH 60V 80A TO220

MOSFET N-CH 60V 80A TO220

Supplier's Site Datasheet
Mosfet, N-Ch, 60V, 80A, To-220; Channel Type Stmicroelectronics - 45AC7693 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 80A, To-220; Channel Type Stmicroelectronics
45AC7693
Mosfet, N-Ch, 60V, 80A, To-220; Channel Type Stmicroelectronics 45AC7693
MOSFET, N-CH, 60V, 80A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:80A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Qualification:- RoHS Compliant: Yes

MOSFET, N-CH, 60V, 80A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:80A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 60 V, 0.0031 Ohm typ., 80 A STripFET F7 Power MOSFET in TO-220 package

MOSFET N-channel 60 V, 0.0031 Ohm typ., 80 A STripFET F7 Power MOSFET in TO-220 package

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STP140N6F7 1261668-STP140N6F7 497-15890-5-ND 9064693 9064693P STP140N6F7 STP140N6F7 45AC7693 STP140N6F7
Product Name N-Channel 60 V 0.0031 Ohm 80 A MOSFET Transistor FETs - Single - STP140N6F7 Single FETs, MOSFETs MOSFETs MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 60V, 80A, To-220; Channel Type Stmicroelectronics MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 60 volts 60 volts
PD 158000 milliwatts 158000 milliwatts
TJ 175 C (347 F) 175 C (347 F)
Package Type TO-220; SOT3 TO-220; TO-220-3 TO-220; To-220 TO-220; TO-220 TO-220; TO-220-3 TO-220; TO-220-3 TO-3; TO-220
Unlock Full Specs
to access all available technical data

Similar Products

4 - 6 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor - TGF3020-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 12.7 dB
View Details
4 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF1405ZS-7P - 139461-AUIRF1405ZS-7P - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 230000 milliwatts
View Details
5 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SB859C-E - 855128-2SB859C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details