STMicroelectronics, Inc. Single FETs, MOSFETs STL130N8F7

Description
N-Channel 80V 130A (Tc) 135W (Tc) Surface Mount PowerFlat™ (5x6)
Request a Quote Datasheet
Description
N-Channel 80V 130A (Tc) 135W (Tc) Surface Mount PowerFlat™ (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-13965-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13965-6-ND
Single FETs, MOSFETs 497-13965-6-ND
N-Channel 80V 130A (Tc) 135W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 80V 130A (Tc) 135W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 497-13965-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13965-2-ND
Single FETs, MOSFETs 497-13965-2-ND
N-Channel 80V 130A (Tc) 135W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 80V 130A (Tc) 135W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 497-13965-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13965-1-ND
Single FETs, MOSFETs 497-13965-1-ND
N-Channel 80V 130A (Tc) 135W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 80V 130A (Tc) 135W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL130N8F7 - 1261309-STL130N8F7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL130N8F7
1261309-STL130N8F7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL130N8F7 1261309-STL130N8F7
Manufacturer: STMicroelectronics Win Source Part Number: 1261309-STL130N8F7 Series: DeepGATE, STripFET VII Packaging: Reel - TR Operating Temperature Range: -55°C ~ 175°C (TJ) Package: 8-PowerSMD, Flat Leads Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 130A (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.st.com RoHS State: Request Verification Manufacturer Package: PowerFlat (5x6) Channel Type Type: N Drain Source Voltage: 80V Vgs(th) (Maximum) @ Id: 4.5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 96nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 6340pF @ 40V Vgs (Maximum): ±20V Power Dissipation (Maximum): 135W (Tc) Rds On (Maximum) @ Id, Vgs: 3.6 mOhm @ 13A, 10V Alternative Parts (Cross-Reference): FDMS86300DC; STL130N8F7; AP8600MT; BSC030N08NS5ATMA1; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1261309-STL130N8F7
Series: DeepGATE, STripFET VII
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: 8-PowerSMD, Flat Leads
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 130A (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.st.com
RoHS State: Request Verification
Manufacturer Package: PowerFlat (5x6)
Channel Type Type: N
Drain Source Voltage: 80V
Vgs(th) (Maximum) @ Id: 4.5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 96nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 6340pF @ 40V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 135W (Tc)
Rds On (Maximum) @ Id, Vgs: 3.6 mOhm @ 13A, 10V
Alternative Parts (Cross-Reference): FDMS86300DC; STL130N8F7; AP8600MT; BSC030N08NS5ATMA1;
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
N-Channel 80 V 3.0 mOhm 120 A MOSFET Transistor
278-STL130N8F7
N-Channel 80 V 3.0 mOhm 120 A MOSFET Transistor 278-STL130N8F7
N-channel 80 V, 3.0 mOhm typ., 120 A STripFET F7 Power MOSFET in PowerFLAT 5x6 package Product overview: STL130N8F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80 V, 3.0 mOhm, 120 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80 V, 3.0 mOhm, 120 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL130N8F7 can be used for catalog matching and distributor lookup.

N-channel 80 V, 3.0 mOhm typ., 120 A STripFET F7 Power MOSFET in PowerFLAT 5x6 package Product overview: STL130N8F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80 V, 3.0 mOhm, 120 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80 V, 3.0 mOhm, 120 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL130N8F7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH 80V 4 mOhm 24A STripFET VII

MOSFET N-CH 80V 4 mOhm 24A STripFET VII

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL130N8F7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL130N8F7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL130N8F7
MOSFET N-CH 80V 130A POWERFLAT

MOSFET N-CH 80V 130A POWERFLAT

Supplier's Site
Mosfet, N-Ch, 80V, 120A, 175Deg C, 135W Rohs Compliant Stmicroelectronics - 69AH2752 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 80V, 120A, 175Deg C, 135W Rohs Compliant Stmicroelectronics
69AH2752
Mosfet, N-Ch, 80V, 120A, 175Deg C, 135W Rohs Compliant Stmicroelectronics 69AH2752
MOSFET, N-CH, 80V, 120A, 175DEG C, 135W ROHS COMPLIANT: YES

MOSFET, N-CH, 80V, 120A, 175DEG C, 135W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Single FETs, MOSFETs - STL130N8F7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STL130N8F7
Single FETs, MOSFETs STL130N8F7
MOSFET N-CH 80V 130A POWERFLAT

MOSFET N-CH 80V 130A POWERFLAT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-13965-6-ND 1261309-STL130N8F7 278-STL130N8F7 STL130N8F7 STL130N8F7 69AH2752 STL130N8F7
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL130N8F7 N-Channel 80 V 3.0 mOhm 120 A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 80V, 120A, 175Deg C, 135W Rohs Compliant Stmicroelectronics Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerVDFN SOT3 8-PowerVDFN TO-3 8-PowerVDFN
PD 135000 milliwatts 135000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data