Bipolar (BJT) Transistor NPN 80V 1.5A 50MHz 1.6W Surface Mount SOT-223
1.5A 80V NPN BJT SOT-223 Power Transistor Product overview: STN715 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 80V. Search-friendly keywords include transistor, BJT, switching, amplification, 1.5A, 80V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STN715 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 031449-STN715
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 50MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOT-223
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 500mV @ 100mA, 1A
Collector Cut-off Current(Max): 1mA
Typical Gain (hFE) (Min): 40 @ 1A, 2V
Maximum Power Dissipation: 1.6W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
TRANS NPN 80V 1.5A SOT223
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 497-3178-2-ND | 276-STN715 | 031449-STN715 | STN715 |
| Product Name | Single Bipolar Transistors | 1.5A 80V Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - STN715 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN; NPN | |
| Package Type | SOT223; TO-261-4, TO-261AA | SOT3; SOT-223 | ||
| IC(max) | 1500 milliamps | 1500 milliamps | ||
| VCEO | 80 volts | 80 volts | ||
| VCBO | 140 volts |