STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STN3N45K3 STN3N45K3

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1103592-STN3N45K3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-223 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 450V Continuous Drain Current at 25°C: 600mA (Tc) Gate-Source Threshold Voltage: 4.5V @ 50μA Max Gate Charge: 6nC @ 10V Max Input Capacitance: 150pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 3.8 Ohm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1103592-STN3N45K3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-223 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 450V Continuous Drain Current at 25°C: 600mA (Tc) Gate-Source Threshold Voltage: 4.5V @ 50μA Max Gate Charge: 6nC @ 10V Max Input Capacitance: 150pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 3.8 Ohm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STN3N45K3 - 1103592-STN3N45K3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STN3N45K3
1103592-STN3N45K3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STN3N45K3 1103592-STN3N45K3
Manufacturer: STMicroelectronics Win Source Part Number: 1103592-STN3N45K3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-223 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 450V Continuous Drain Current at 25°C: 600mA (Tc) Gate-Source Threshold Voltage: 4.5V @ 50μA Max Gate Charge: 6nC @ 10V Max Input Capacitance: 150pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 3.8 Ohm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1103592-STN3N45K3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-223
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 450V
Continuous Drain Current at 25°C: 600mA (Tc)
Gate-Source Threshold Voltage: 4.5V @ 50μA
Max Gate Charge: 6nC @ 10V
Max Input Capacitance: 150pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 3.8 Ohm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFETs - 7609645 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7609645
MOSFETs 7609645
MOSFET N-Channel 450V 0.6A SOT223

MOSFET N-Channel 450V 0.6A SOT223

Supplier's Site
MOSFETs - 7609645P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7609645P
MOSFETs 7609645P
MOSFET N-Channel 450V 0.6A SOT223

MOSFET N-Channel 450V 0.6A SOT223

Supplier's Site
MOSFETs - 1656495 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1656495
MOSFETs 1656495
MOSFET N-Channel 450V 0.6A SOT223

MOSFET N-Channel 450V 0.6A SOT223

Supplier's Site
Single FETs, MOSFETs - 497-10649-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-10649-1-ND
Single FETs, MOSFETs 497-10649-1-ND
N-Channel 450V 600mA (Tc) 3W (Ta) Surface Mount SOT-223

N-Channel 450V 600mA (Tc) 3W (Ta) Surface Mount SOT-223

Buy Now Datasheet
Single FETs, MOSFETs - 497-10649-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-10649-6-ND
Single FETs, MOSFETs 497-10649-6-ND
N-Channel 450V 600mA (Tc) 3W (Ta) Surface Mount SOT-223

N-Channel 450V 600mA (Tc) 3W (Ta) Surface Mount SOT-223

Buy Now Datasheet
Single FETs, MOSFETs - 497-10649-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-10649-2-ND
Single FETs, MOSFETs 497-10649-2-ND
N-Channel 450V 600mA (Tc) 3W (Ta) Surface Mount SOT-223

N-Channel 450V 600mA (Tc) 3W (Ta) Surface Mount SOT-223

Buy Now Datasheet
Singapore, Singapore
450V 600mA MOSFET Transistor
278-STN3N45K3
450V 600mA MOSFET Transistor 278-STN3N45K3
450V N-CH MOSFET, 3.8R RdsOn, 600mA ID, SOT-223 Product overview: STN3N45K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 600mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 450V, 600mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STN3N45K3 can be used for catalog matching and distributor lookup.

450V N-CH MOSFET, 3.8R RdsOn, 600mA ID, SOT-223 Product overview: STN3N45K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 600mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 450V, 600mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STN3N45K3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet Transistor, N Channel, 600 Ma, 450 V, 3.2 Ohm, 10 V, 3.75 V Rohs Compliant Stmicroelectronics - 94T3445 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 600 Ma, 450 V, 3.2 Ohm, 10 V, 3.75 V Rohs Compliant Stmicroelectronics
94T3445
Mosfet Transistor, N Channel, 600 Ma, 450 V, 3.2 Ohm, 10 V, 3.75 V Rohs Compliant Stmicroelectronics 94T3445
MOSFET Transistor, N Channel, 600 mA, 450 V, 3.2 ohm, 10 V, 3.75 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 600 mA, 450 V, 3.2 ohm, 10 V, 3.75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N Channel, 450V, 600Ma, Sot-223; Channel Type Stmicroelectronics - 90R9256 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 450V, 600Ma, Sot-223; Channel Type Stmicroelectronics
90R9256
Mosfet, N Channel, 450V, 600Ma, Sot-223; Channel Type Stmicroelectronics 90R9256
MOSFET, N CHANNEL, 450V, 600mA, SOT-223; Channel Type:N Channel; Drain Source Voltage Vds:450V; Continuous Drain Current Id:600mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V RoHS Compliant: Yes

MOSFET, N CHANNEL, 450V, 600mA, SOT-223; Channel Type:N Channel; Drain Source Voltage Vds:450V; Continuous Drain Current Id:600mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 450V 3.2 ohm 1.8 A SuperMESH3

MOSFET N-Ch 450V 3.2 ohm 1.8 A SuperMESH3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STN3N45K3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STN3N45K3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STN3N45K3
MOSFET N-CH 450V 600MA SOT223

MOSFET N-CH 450V 600MA SOT223

Supplier's Site
Single FETs, MOSFETs - STN3N45K3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STN3N45K3
Single FETs, MOSFETs STN3N45K3
MOSFET N-CH 450V 600MA SOT223

MOSFET N-CH 450V 600MA SOT223

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1103592-STN3N45K3 7609645 7609645P 497-10649-1-ND 278-STN3N45K3 94T3445 90R9256 STN3N45K3 STN3N45K3 STN3N45K3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STN3N45K3 MOSFETs MOSFETs Single FETs, MOSFETs 450V 600mA MOSFET Transistor Mosfet Transistor, N Channel, 600 Ma, 450 V, 3.2 Ohm, 10 V, 3.75 V Rohs Compliant Stmicroelectronics Mosfet, N Channel, 450V, 600Ma, Sot-223; Channel Type Stmicroelectronics MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 450 volts 450 volts
PD 3000 milliwatts 2000 milliwatts 3000 milliwatts
TJ 150 C (302 F) -55 C (-67 F) 150 C (302 F)
Package Type SOT3; SOT-223 SOT223; Sot-223 SOT223; SOT-223 SOT223; TO-261-4, TO-261AA TO-3 TO-3; SOT223 TO-261-4, TO-261AA SOT223; TO-261-4, TO-261AA
Unlock Full Specs
to access all available technical data