AUTOMOTIVE-GRADE N-CHANNEL 650 V Product overview: STHU32N65DM6AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 650 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 650 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STHU32N65DM6AG can be used for catalog matching and distributor lookup.
N-Channel 650V 37A (Tc) 320W (Tc) Surface Mount HU3PAK
N-Channel 650V 37A (Tc) 320W (Tc) Surface Mount HU3PAK
N-Channel 650V 37A (Tc) 320W (Tc) Surface Mount HU3PAK
Win Source Part Number: 1036420-STHU32N65DM6
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 600
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 37A (Tc)
Rds On (Max) @ Id, Vgs: 97mOhm @ 18.5A, 10V
Vgs(th) (Max) @ Id: 4.75V @ 250µA
Power Dissipation (Max): 320W (Tc)
Package / Case: TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Supplier Device Package: HU3PAK
Gate Charge (Qg) (Max) @ Vgs: 52.6 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2211 pF @ 100 V
Vgs (Max): ±25V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-STHU32N65DM6AGTR
Drive Voltage (Max Rds On, Min Rds On): 10V
AUTOMOTIVE-GRADE N-CHANNEL 650 V
AUTOMOTIVE-GRADE N-CHANNEL 650 V
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-STHU32N65DM6AG | 497-STHU32N65DM6AGCT-ND | 1036420-STHU32N65DM6AG | STHU32N65DM6AG | STHU32N65DM6AG |
| Product Name | Automotive N-Channel 650 V MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 650 volts | 650 volts | |||
| PD | 320 milliwatts | 320000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |