Win Source Part Number: 1278091-STL10LN80K5
Category: Discrete Semiconductor Products>Transistors
Series: MDmesh™ K5
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 800 V
Current - Continuous Drain (Id) @ 25°C: 6A (Tc)
Rds On (Max) @ Id, Vgs: 660mOhm @ 4A, 10V
Vgs(th) (Max) @ Id: 5V @ 100µA
Power Dissipation (Max): 42W (Tc)
Package / Case: 8-PowerVDFN
Supplier Device Package: PowerFlat™ (5x6) VHV
Gate Charge (Qg) (Max) @ Vgs: 15 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 427 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Base Product Number: STL10
Drive Voltage (Max Rds On, Min Rds On): 10V
N-Channel 800V 6A (Tc) 42W (Tc) Surface Mount PowerFlat™ (5x6) VHV
MOSFET N-CH 800V 6A PWRFLAT VHV
MOSFET N-CH 800V 6A PWRFLAT VHV
N-channel 800 V, 0.59 Ohm typ., 6 A MDmesh K5 Power MOSFET in a PowerFLAT 5x6 VHV package Product overview: STL10LN80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800 V, 0.59 Ohm, 6 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800 V, 0.59 Ohm, 6 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL10LN80K5 can be used for catalog matching and distributor lookup.
MOSFET N-CH 800V 6A PWRFLAT VHV
MOSFET N-channel 800 V, 0.59 Ohm typ., 6 A MDmesh K5 Power MOSFET in a PowerFLAT 5x6 VHV package
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1278091-STL10LN80K5 | 497-STL10LN80K5TR-ND | 278-STL10LN80K5 | STL10LN80K5 | STL10LN80K5 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | N-Channel 800 V 0.59 Ohm 6 A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel |