STMicroelectronics, Inc. FETs - Single - STL4N10F7 STL4N10F7

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1261331-STL4N10F7 Packaging: Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: PowerFlat (3.3x3.3) Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: 8-PowerVDFN Power Dissipation (Maximum): 2.9W, 50W Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 100V Id - Continuous Drain Current: 4.5A, 18A Rds On (Maximum) at Id, Vgs: 70mOhm at 2.25A, 10V Gate Source Voltage(th) (Maximum) at Id: 4.5V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 7.8nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 408pF at 50V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1261331-STL4N10F7 Packaging: Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: PowerFlat (3.3x3.3) Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: 8-PowerVDFN Power Dissipation (Maximum): 2.9W, 50W Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 100V Id - Continuous Drain Current: 4.5A, 18A Rds On (Maximum) at Id, Vgs: 70mOhm at 2.25A, 10V Gate Source Voltage(th) (Maximum) at Id: 4.5V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 7.8nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 408pF at 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Single - STL4N10F7 - 1261331-STL4N10F7 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - STL4N10F7
1261331-STL4N10F7
FETs - Single - STL4N10F7 1261331-STL4N10F7
Manufacturer: STMicroelectronics Win Source Part Number: 1261331-STL4N10F7 Packaging: Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: PowerFlat (3.3x3.3) Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: 8-PowerVDFN Power Dissipation (Maximum): 2.9W, 50W Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 100V Id - Continuous Drain Current: 4.5A, 18A Rds On (Maximum) at Id, Vgs: 70mOhm at 2.25A, 10V Gate Source Voltage(th) (Maximum) at Id: 4.5V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 7.8nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 408pF at 50V

Manufacturer: STMicroelectronics
Win Source Part Number: 1261331-STL4N10F7
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: PowerFlat (3.3x3.3)
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 8-PowerVDFN
Power Dissipation (Maximum): 2.9W, 50W
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 100V
Id - Continuous Drain Current: 4.5A, 18A
Rds On (Maximum) at Id, Vgs: 70mOhm at 2.25A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4.5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 7.8nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 408pF at 50V

Buy Now
Single FETs, MOSFETs - 497-14989-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14989-2-ND
Single FETs, MOSFETs 497-14989-2-ND
N-Channel 100V 4.5A (Ta), 18A (Tc) 2.9W (Ta), 50W (Tc) Surface Mount PowerFlat™ (3.3x3.3)

N-Channel 100V 4.5A (Ta), 18A (Tc) 2.9W (Ta), 50W (Tc) Surface Mount PowerFlat™ (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - 497-14989-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14989-6-ND
Single FETs, MOSFETs 497-14989-6-ND
N-Channel 100V 4.5A (Ta), 18A (Tc) 2.9W (Ta), 50W (Tc) Surface Mount PowerFlat™ (3.3x3.3)

N-Channel 100V 4.5A (Ta), 18A (Tc) 2.9W (Ta), 50W (Tc) Surface Mount PowerFlat™ (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - 497-14989-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14989-1-ND
Single FETs, MOSFETs 497-14989-1-ND
N-Channel 100V 4.5A (Ta), 18A (Tc) 2.9W (Ta), 50W (Tc) Surface Mount PowerFlat™ (3.3x3.3)

N-Channel 100V 4.5A (Ta), 18A (Tc) 2.9W (Ta), 50W (Tc) Surface Mount PowerFlat™ (3.3x3.3)

Buy Now Datasheet
Singapore, Singapore
N-Channel 100 V 0.062 Ohm 4.5 A MOSFET Transistor
278-STL4N10F7
N-Channel 100 V 0.062 Ohm 4.5 A MOSFET Transistor 278-STL4N10F7
N-channel 100 V, 0.062 Ohm typ., 4.5 A STripFET F7 Power MOSFET in a PowerFLAT 3.3x3.3 package Product overview: STL4N10F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100 V, 0.062 Ohm, 4.5 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100 V, 0.062 Ohm, 4.5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL4N10F7 can be used for catalog matching and distributor lookup.

N-channel 100 V, 0.062 Ohm typ., 4.5 A STripFET F7 Power MOSFET in a PowerFLAT 3.3x3.3 package Product overview: STL4N10F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100 V, 0.062 Ohm, 4.5 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100 V, 0.062 Ohm, 4.5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL4N10F7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 100V, 4.5A, Powerflat Rohs Compliant Stmicroelectronics - 47AK6976 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 4.5A, Powerflat Rohs Compliant Stmicroelectronics
47AK6976
Mosfet, N-Ch, 100V, 4.5A, Powerflat Rohs Compliant Stmicroelectronics 47AK6976
MOSFET, N-CH, 100V, 4.5A, POWERFLAT ROHS COMPLIANT: YES

MOSFET, N-CH, 100V, 4.5A, POWERFLAT ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-channel 100 V, 0.062 Ohm typ., 4.5 A STripFET F7 Power MOSFET in a PowerFLAT 3.3x3.3 package

MOSFET N-channel 100 V, 0.062 Ohm typ., 4.5 A STripFET F7 Power MOSFET in a PowerFLAT 3.3x3.3 package

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL4N10F7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL4N10F7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL4N10F7
MOSFET N-CH 100V 4.5/18A PWRFLAT

MOSFET N-CH 100V 4.5/18A PWRFLAT

Supplier's Site
Single FETs, MOSFETs - STL4N10F7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STL4N10F7
Single FETs, MOSFETs STL4N10F7
MOSFET N-CH 100V 4.5/18A PWRFLAT

MOSFET N-CH 100V 4.5/18A PWRFLAT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1261331-STL4N10F7 497-14989-2-ND 278-STL4N10F7 47AK6976 STL4N10F7 STL4N10F7 STL4N10F7
Product Name FETs - Single - STL4N10F7 Single FETs, MOSFETs N-Channel 100 V 0.062 Ohm 4.5 A MOSFET Transistor Mosfet, N-Ch, 100V, 4.5A, Powerflat Rohs Compliant Stmicroelectronics MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts 100 volts
PD 2900 to 50000 milliwatts 2900 milliwatts 2900 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SC2612 - 906350-2SC2612 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
JFET - UJ3N065025K3S - VAST STOCK CO., LIMITED
Specs
Transistor Type JFET
View Details
3 suppliers