STMicroelectronics, Inc. N-Channel 600 V 91 mOhm 25 A MOSFET Transistor STL36N60M6

Description
N-channel 600 V, 91 mOhm typ., 25 A MDmesh M6 Power MOSFET in a PowerFLAT 8x8 HV package Product overview: STL36N60M6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 91 mOhm, 25 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 91 mOhm, 25 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL36N60M6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-channel 600 V, 91 mOhm typ., 25 A MDmesh M6 Power MOSFET in a PowerFLAT 8x8 HV package Product overview: STL36N60M6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 91 mOhm, 25 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 91 mOhm, 25 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL36N60M6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 600 V 91 mOhm 25 A MOSFET Transistor
278-STL36N60M6
N-Channel 600 V 91 mOhm 25 A MOSFET Transistor 278-STL36N60M6
N-channel 600 V, 91 mOhm typ., 25 A MDmesh M6 Power MOSFET in a PowerFLAT 8x8 HV package Product overview: STL36N60M6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 91 mOhm, 25 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 91 mOhm, 25 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL36N60M6 can be used for catalog matching and distributor lookup.

N-channel 600 V, 91 mOhm typ., 25 A MDmesh M6 Power MOSFET in a PowerFLAT 8x8 HV package Product overview: STL36N60M6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 91 mOhm, 25 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 91 mOhm, 25 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL36N60M6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-19062-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-19062-6-ND
Single FETs, MOSFETs 497-19062-6-ND
N-Channel 600V 25A (Tc) 160W (Tc) Surface Mount PowerFlat™ (8x8) HV

N-Channel 600V 25A (Tc) 160W (Tc) Surface Mount PowerFlat™ (8x8) HV

Buy Now Datasheet
Single FETs, MOSFETs - 497-19062-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-19062-1-ND
Single FETs, MOSFETs 497-19062-1-ND
N-Channel 600V 25A (Tc) 160W (Tc) Surface Mount PowerFlat™ (8x8) HV

N-Channel 600V 25A (Tc) 160W (Tc) Surface Mount PowerFlat™ (8x8) HV

Buy Now Datasheet
Single FETs, MOSFETs - 497-19062-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-19062-2-ND
Single FETs, MOSFETs 497-19062-2-ND
N-Channel 600V 25A (Tc) 160W (Tc) Surface Mount PowerFlat™ (8x8) HV

N-Channel 600V 25A (Tc) 160W (Tc) Surface Mount PowerFlat™ (8x8) HV

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL36N60M6 - 898089-STL36N60M6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL36N60M6
898089-STL36N60M6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL36N60M6 898089-STL36N60M6
Manufacturer: STMicroelectronics Win Source Part Number: 898089-STL36N60M6 Series: MDmesh™ M6 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 600 V 25A (Tc) 160W (Tc) Surface Mount PowerFlat™ (8x8) HV Package: 8-PowerVDFN Package: Reel - TR Mounting: Surface Mount Family Name: STL36 Categories: Discrete Semiconductor Products Case / Package: PowerFlat™ (8x8) HV ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-19062-2, 497-19062-1, 497-19062-6

Manufacturer: STMicroelectronics
Win Source Part Number: 898089-STL36N60M6
Series: MDmesh™ M6
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 600 V 25A (Tc) 160W (Tc) Surface Mount PowerFlat™ (8x8) HV
Package: 8-PowerVDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: STL36
Categories: Discrete Semiconductor Products
Case / Package: PowerFlat™ (8x8) HV
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-19062-2, 497-19062-1, 497-19062-6

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET

MOSFET

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL36N60M6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL36N60M6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL36N60M6
MOSFET N-CH 600V 25A PWRFLAT HV

MOSFET N-CH 600V 25A PWRFLAT HV

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STL36N60M6 497-19062-6-ND 898089-STL36N60M6 STL36N60M6 STL36N60M6
Product Name N-Channel 600 V 91 mOhm 25 A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL36N60M6 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data