N-Channel 650V 4A (Ta), 34A (Tc) 3W (Ta), 208W (Tc) Surface Mount PowerFlat™ (8x8) HV
N-channel 650 V, 0.070 Ohm typ., 22.5 A MDmesh M5 Power MOSFET in a PowerFLAT 8x8 HV package Product overview: STL42N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.070 Ohm, 22.5 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.070 Ohm, 22.5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL42N65M5 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 898093-STL42N65M5
Series: MDmesh™ V
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 650 V 4A (Ta), 34A (Tc) 3W (Ta), 208W (Tc) Surface Mount PowerFlat™ (8x8) HV
Package: Reel - TR
Package: 8-PowerVDFN
Mounting: Surface Mount
Part Status: Obsolete
Family Name: STL42
Categories: Discrete Semiconductor Products
Case / Package: PowerFlat™ (8x8) HV
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-13602-1, -497-13602-2, 497-13602-6, -497-13602-1, -497-13602-6, 497-13602-2
MOSFET N-CH 650V 4A PWRFLAT HV
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 497-13602-2-ND | 278-STL42N65M5 | 898093-STL42N65M5 | STL42N65M5 |
| Product Name | Single FETs, MOSFETs | N-Channel 650 V 0.070 Ohm 22.5 A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL42N65M5 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel |