STMicroelectronics, Inc. N-Channel 650 V 0.32 Ohm 11 A MOSFET Transistor STP16N65M2

Description
N-channel 650 V, 0.32 Ohm typ., 11 A MDmesh M2 Power MOSFET in TO-220 package Product overview: STP16N65M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.32 Ohm, 11 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.32 Ohm, 11 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP16N65M2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-channel 650 V, 0.32 Ohm typ., 11 A MDmesh M2 Power MOSFET in TO-220 package Product overview: STP16N65M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.32 Ohm, 11 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.32 Ohm, 11 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP16N65M2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 650 V 0.32 Ohm 11 A MOSFET Transistor
278-STP16N65M2
N-Channel 650 V 0.32 Ohm 11 A MOSFET Transistor 278-STP16N65M2
N-channel 650 V, 0.32 Ohm typ., 11 A MDmesh M2 Power MOSFET in TO-220 package Product overview: STP16N65M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.32 Ohm, 11 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.32 Ohm, 11 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP16N65M2 can be used for catalog matching and distributor lookup.

N-channel 650 V, 0.32 Ohm typ., 11 A MDmesh M2 Power MOSFET in TO-220 package Product overview: STP16N65M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.32 Ohm, 11 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.32 Ohm, 11 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP16N65M2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP16N65M2 - 935539-STP16N65M2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP16N65M2
935539-STP16N65M2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP16N65M2 935539-STP16N65M2
Manufacturer: STMicroelectronics Win Source Part Number: 935539-STP16N65M2 Series: MDmesh™ M2 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 650 V 11A (Tc) 110W (Tc) Through Hole TO-220 Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: STP16 Categories: Discrete Semiconductor Products Case / Package: TO-220 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: -497-15275-5, 497-15275-5

Manufacturer: STMicroelectronics
Win Source Part Number: 935539-STP16N65M2
Series: MDmesh™ M2
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 650 V 11A (Tc) 110W (Tc) Through Hole TO-220
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: STP16
Categories: Discrete Semiconductor Products
Case / Package: TO-220
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: -497-15275-5, 497-15275-5

Buy Now Datasheet
Single FETs, MOSFETs - 497-15275-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15275-5-ND
Single FETs, MOSFETs 497-15275-5-ND
N-Channel 650V 11A (Tc) 110W (Tc) Through Hole TO-220

N-Channel 650V 11A (Tc) 110W (Tc) Through Hole TO-220

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP16N65M2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP16N65M2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP16N65M2
MOSFET N-CH 650V 11A TO220

MOSFET N-CH 650V 11A TO220

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-channel 650 V, 0.32 Ohm typ., 11 A MDmesh M2 Power MOSFET in TO-220 package

MOSFET N-channel 650 V, 0.32 Ohm typ., 11 A MDmesh M2 Power MOSFET in TO-220 package

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STP16N65M2 935539-STP16N65M2 497-15275-5-ND STP16N65M2 STP16N65M2
Product Name N-Channel 650 V 0.32 Ohm 11 A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP16N65M2 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data