STMicroelectronics, Inc. MOSFETs STP14NM50N

Description
MOSFET N-Channel 500V 12A TO220
Request a Quote Datasheet
Description
MOSFET N-Channel 500V 12A TO220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 7610011 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7610011
MOSFETs 7610011
MOSFET N-Channel 500V 12A TO220

MOSFET N-Channel 500V 12A TO220

Supplier's Site
MOSFETs - 1687489 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1687489
MOSFETs 1687489
MOSFET N-Channel 500V 12A TO220

MOSFET N-Channel 500V 12A TO220

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP14NM50N - 038670-STP14NM50N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP14NM50N
038670-STP14NM50N
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP14NM50N 038670-STP14NM50N
Manufacturer: STMicroelectronics Win Source Part Number: 038670-STP14NM50N Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 90W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 12A (Tc) Gate-Source Threshold Voltage: 4V @ 100μA Max Gate Charge: 27nC @ 10V Max Input Capacitance: 816pF @ 50V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 320 mOhm @ 6A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 038670-STP14NM50N
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 90W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 12A (Tc)
Gate-Source Threshold Voltage: 4V @ 100μA
Max Gate Charge: 27nC @ 10V
Max Input Capacitance: 816pF @ 50V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 320 mOhm @ 6A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
500V 12A MOSFET Transistor
278-STP14NM50N
500V 12A MOSFET Transistor 278-STP14NM50N
N-CH Power MOSFET 500V 12A TO-220AB Product overview: STP14NM50N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP14NM50N can be used for catalog matching and distributor lookup.

N-CH Power MOSFET 500V 12A TO-220AB Product overview: STP14NM50N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP14NM50N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-10650-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-10650-5-ND
Single FETs, MOSFETs 497-10650-5-ND
N-Channel 500V 12A (Tc) 90W (Tc) Through Hole TO-220

N-Channel 500V 12A (Tc) 90W (Tc) Through Hole TO-220

Buy Now Datasheet
Single FETs, MOSFETs - STP14NM50N - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STP14NM50N
Single FETs, MOSFETs STP14NM50N
MOSFET N-CH 500V 12A TO220

MOSFET N-CH 500V 12A TO220

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
STP14NM50N
Triode/MOS Tube/Transistor >> MOSFETs STP14NM50N
500V 12A 90W 320mΩ@10V,6A 4V@100uA N Channel TO-220AB-3 MOSFETs ROHS

500V 12A 90W 320mΩ@10V,6A 4V@100uA N Channel TO-220AB-3 MOSFETs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 500V 0.246 ohm 12 A MDmesh II

MOSFET N-Ch 500V 0.246 ohm 12 A MDmesh II

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP14NM50N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP14NM50N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP14NM50N
MOSFET N-CH 500V 12A TO220

MOSFET N-CH 500V 12A TO220

Supplier's Site
Mosfet, N Channel, 500V, 12A, To-220; Channel Type Stmicroelectronics - 43T6306 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 500V, 12A, To-220; Channel Type Stmicroelectronics
43T6306
Mosfet, N Channel, 500V, 12A, To-220; Channel Type Stmicroelectronics 43T6306
MOSFET, N CHANNEL, 500V, 12A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:12A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; MSL:- RoHS Compliant: Yes

MOSFET, N CHANNEL, 500V, 12A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:12A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 7610011 038670-STP14NM50N 278-STP14NM50N 497-10650-5-ND STP14NM50N STP14NM50N STP14NM50N STP14NM50N 43T6306
Product Name MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP14NM50N 500V 12A MOSFET Transistor Single FETs, MOSFETs Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N Channel, 500V, 12A, To-220; Channel Type Stmicroelectronics
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement Enhancement
Package Type TO-220; To-220 TO-220; SOT3; TO-220 TO-220; TO-220-3 TO-220; TO-220-3 TO-220 TO-220; TO-220-3 TO-3; TO-220
Number of units in IC 1
V(BR)DSS 500 volts 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC - 855028-2SA1346-SSH-AC - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 12 GHz, 70 Watt Discrete Power GaN on SiC HEMT - TGF2957 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
2 suppliers