P-CHANNEL MOSFET, 20V, 4.2A, 80mR, SOT-223 Product overview: STN5PF02V from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 20V, 4.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STN5PF02V can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 119296-STN5PF02V
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4.2A (Tc)
Gate-Source Threshold Voltage: 450mV @ 250μA
Max Gate Charge: 6nC @ 2.5V
Max Input Capacitance: 412pF @ 15V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 80 mOhm @ 2.1A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
P-Channel 20V 4.2A (Tc) 2.5W (Tc) Surface Mount SOT-223
MOSFET P-CH 20V 4.2A SOT223
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 278-STN5PF02V | 119296-STN5PF02V | 497-4364-2-ND | STN5PF02V |
| Product Name | P-Channel 20V 4.2A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STN5PF02V | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel; P-Channel | P-Channel | |
| PD | 2500 milliwatts | 2500 milliwatts | ||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |