STMicroelectronics, Inc. Single FETs, MOSFETs STP110N10F7

Description
N-Channel 100V 110A (Tc) 150W (Tc) Through Hole TO-220
Request a Quote Datasheet
Description
N-Channel 100V 110A (Tc) 150W (Tc) Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-13551-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13551-5-ND
Single FETs, MOSFETs 497-13551-5-ND
N-Channel 100V 110A (Tc) 150W (Tc) Through Hole TO-220

N-Channel 100V 110A (Tc) 150W (Tc) Through Hole TO-220

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP110N10F7 - 1103625-STP110N10F7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP110N10F7
1103625-STP110N10F7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP110N10F7 1103625-STP110N10F7
Manufacturer: STMicroelectronics Win Source Part Number: 1103625-STP110N10F7 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 150W (Tc) Family Name: STP110N10F7 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 110A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 60nC @ 10V Max Input Capacitance: 5500pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7 mOhm @ 55A, 10V Alternative Parts (Cross-Reference): AP95T10AGP-HF; RJK1001DPN-E0#T2; MDP1921TH; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1103625-STP110N10F7
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 150W (Tc)
Family Name: STP110N10F7
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 110A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 60nC @ 10V
Max Input Capacitance: 5500pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7 mOhm @ 55A, 10V
Alternative Parts (Cross-Reference): AP95T10AGP-HF; RJK1001DPN-E0#T2; MDP1921TH;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFETs - 7863776 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7863776
MOSFETs 7863776
MOSFET N-Channel 100V 110ATO-220

MOSFET N-Channel 100V 110ATO-220

Supplier's Site
MOSFETs - 1032007 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1032007
MOSFETs 1032007
MOSFET N-Channel 100V 110ATO-220

MOSFET N-Channel 100V 110ATO-220

Supplier's Site
MOSFETs - 7863776P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7863776P
MOSFETs 7863776P
MOSFET N-Channel 100V 110ATO-220

MOSFET N-Channel 100V 110ATO-220

Supplier's Site
Singapore, Singapore
N-Channel 100V 110A TO-220 MOSFET Transistor
278-STP110N10F7
N-Channel 100V 110A TO-220 MOSFET Transistor 278-STP110N10F7
N-Channel 100V 110A 7mR Power MOSFET TO-220 Product overview: STP110N10F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 110A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 110A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP110N10F7 can be used for catalog matching and distributor lookup.

N-Channel 100V 110A 7mR Power MOSFET TO-220 Product overview: STP110N10F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 110A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 110A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP110N10F7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 100V, 110A, To-220; Channel Type Stmicroelectronics - 45AC7689 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 110A, To-220; Channel Type Stmicroelectronics
45AC7689
Mosfet, N-Ch, 100V, 110A, To-220; Channel Type Stmicroelectronics 45AC7689
MOSFET, N-CH, 100V, 110A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:110A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4.5V RoHS Compliant: Yes

MOSFET, N-CH, 100V, 110A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:110A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 100V 6mOhm 110A STripFET VII

MOSFET N-Ch 100V 6mOhm 110A STripFET VII

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
STP110N10F7
Triode/MOS Tube/Transistor >> MOSFETs STP110N10F7
100V 110A 150W 7mΩ@10V,55A 4V@250uA N Channel TO-220 MOSFETs ROHS

100V 110A 150W 7mΩ@10V,55A 4V@250uA N Channel TO-220 MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - STP110N10F7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STP110N10F7
Single FETs, MOSFETs STP110N10F7
MOSFET N CH 100V 110A TO-220

MOSFET N CH 100V 110A TO-220

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP110N10F7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP110N10F7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP110N10F7
MOSFET N CH 100V 110A TO-220

MOSFET N CH 100V 110A TO-220

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-13551-5-ND 1103625-STP110N10F7 7863776 7863776P 278-STP110N10F7 45AC7689 STP110N10F7 STP110N10F7 STP110N10F7 STP110N10F7
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP110N10F7 MOSFETs MOSFETs N-Channel 100V 110A TO-220 MOSFET Transistor Mosfet, N-Ch, 100V, 110A, To-220; Channel Type Stmicroelectronics MOSFET Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220 TO-220; To-220 TO-220; TO-220 TO-3; TO-220 TO-220 TO-220; TO-220-3 TO-220; TO-220-3
V(BR)DSS 100 volts 100 volts 100 volts
PD 150000 milliwatts 150000 milliwatts 150000 milliwatts 150000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data