Win Source Part Number: 1004819-STL8N10F7
Category: Discrete Semiconductor Products>Transistors
Series: DeepGATE™, STripFET™ VII
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 35A (Tc)
Rds On (Max) @ Id, Vgs: 20mOhm @ 4A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 250µA
Power Dissipation (Max): 3.5W (Ta), 50W (Tc)
Package / Case: 8-PowerVDFN
Supplier Device Package: PowerFlat™ (3.3x3.3)
Gate Charge (Qg) (Max) @ Vgs: 22 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2000 pF @ 50 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: -497-14991-6,497-149
Base Product Number: STL8
Drive Voltage (Max Rds On, Min Rds On): 10V
N-Channel 100V 35A (Tc) 3.5W (Ta), 50W (Tc) Surface Mount PowerFlat™ (3.3x3.3)
N-Channel 100V 35A (Tc) 3.5W (Ta), 50W (Tc) Surface Mount PowerFlat™ (3.3x3.3)
N-Channel 100V 35A (Tc) 3.5W (Ta), 50W (Tc) Surface Mount PowerFlat™ (3.3x3.3)
N-channel 100 V, 0.017 Ohm typ., 35 A STripFET F7 Power MOSFET in a PowerFLAT 3.3x3.3 package Product overview: STL8N10F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100 V, 0.017 Ohm, 35 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100 V, 0.017 Ohm, 35 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL8N10F7 can be used for catalog matching and distributor lookup.
MOSFET N-CH 100V POWERFLAT
MOSFET N-channel 100 V, 0.017 Ohm typ., 35 A STripFET F7 Power MOSFET in a PowerFLAT 3.3x3.3 package
MOSFET N-CH 100V POWERFLAT
MOSFET, N-CH, 100V, 8A, POWERFLAT; Transistor Polarity:N Channel; Continuous Drain Current Id:8A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.017ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4.5V; Power RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1004819-STL8N10F7 | 497-14991-1-ND | 278-STL8N10F7 | STL8N10F7 | STL8N10F7 | STL8N10F7 | 34AC1982 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | N-Channel 100 V 0.017 Ohm 35 A MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 100V, 8A, Powerflat; Transistor Polarity Stmicroelectronics |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||||
| PD | 3500 to 50000 milliwatts | 50000 milliwatts | 3500 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SOT3 | 8-PowerVDFN | 8-PowerVDFN | 8-PowerVDFN | TO-3 | ||
| Transistor Technology / Material | MOSFET (Metal Oxide) |