N-Channel 40V 120A (Tc) 188W (Tc) Surface Mount PowerFlat™ (5x6)
N-Channel 40V 120A (Tc) 188W (Tc) Surface Mount PowerFlat™ (5x6)
N-Channel 40V 120A (Tc) 188W (Tc) Surface Mount PowerFlat™ (5x6)
Win Source Part Number: 1097205-STL260N4F7
Category: Discrete Semiconductor Products>Transistors
Series: STripFET™ F7
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 120A (Tc)
Rds On (Max) @ Id, Vgs: 1.1mOhm @ 24A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 188W (Tc)
Package / Case: 8-PowerVDFN
Supplier Device Package: PowerFlat™ (5x6)
Gate Charge (Qg) (Max) @ Vgs: 72 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 5000 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-STL260N4F7DKR,49
Base Product Number: STL260
Drive Voltage (Max Rds On, Min Rds On): 10V
N-channel 40 V, 1.05 mOhm typ., 120 A STripFET F7 Power MOSFET in a PowerFLAT 5x6 package Product overview: STL260N4F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40 V, 1.05 mOhm, 120 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, 1.05 mOhm, 120 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL260N4F7 can be used for catalog matching and distributor lookup.
MOSFET, N-CH, 40V, 120A, POWERFLAT ROHS COMPLIANT: YES
MOSFET N-CH 40V 120A POWERFLAT
MOSFET N-CH 40V 120A POWERFLAT
| RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 2735099 | 497-STL260N4F7DKR-ND | 1097205-STL260N4F7 | 278-STL260N4F7 | 32AJ8887 | STL260N4F7 | STL260N4F7 |
| Product Name | MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | N-Channel 40 V 1.05 mOhm 120 A MOSFET Transistor | Mosfet, N-Ch, 40V, 120A, Powerflat Rohs Compliant Stmicroelectronics | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | ECOPACK | 8-PowerVDFN | SOT3 | TO-3 | 8-PowerVDFN | Surface Mount | |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||||
| PD | 188000 milliwatts | 188000 milliwatts | |||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |