600V 11A N-CH MOSFET TO-220 380mR Product overview: STP13N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 11A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 11A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP13N60M2 can be used for catalog matching and distributor lookup.
N-Channel 600V 11A (Tc) 110W (Tc) Through Hole TO-220
MOSFET N-CH 600V 0.35Ohm 11A Mdmesh M2
MOSFET N-CH 600V 11A TO220
MOSFET N-CH 600V 11A TO220
MOSFET, N-CH, 600V, 11A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:11A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-STP13N60M2 | 497-13842-5-ND | STP13N60M2 | STP13N60M2 | STP13N60M2 | 45AC7691 |
| Product Name | 600V 11A TO-220 MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, N-Ch, 600V, 11A, To-220Ab; Channel Type Stmicroelectronics |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| PD | 110000 milliwatts | 110000 milliwatts | ||||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-3; TO-220 |