STMicroelectronics, Inc. Single FETs, MOSFETs STL15N3LLH5

Description
N-Channel 30V 15A (Tc) 2W (Ta), 50W (Tc) Surface Mount PowerFlat™ (3.3x3.3)
Request a Quote Datasheet
Description
N-Channel 30V 15A (Tc) 2W (Ta), 50W (Tc) Surface Mount PowerFlat™ (3.3x3.3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-12599-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12599-2-ND
Single FETs, MOSFETs 497-12599-2-ND
N-Channel 30V 15A (Tc) 2W (Ta), 50W (Tc) Surface Mount PowerFlat™ (3.3x3.3)

N-Channel 30V 15A (Tc) 2W (Ta), 50W (Tc) Surface Mount PowerFlat™ (3.3x3.3)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277994-STL15N3LLH5 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277994-STL15N3LLH5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277994-STL15N3LLH5
Win Source Part Number: 1277994-STL15N3LLH5 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: STripFET™ Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 15A (Tc) Rds On (Max) @ Id, Vgs: 5.4mOhm @ 7.5A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 2W (Ta), 50W (Tc) Package / Case: 8-PowerVDFN Supplier Device Package: PowerFlat™ (3.3x3.3) Gate Charge (Qg) (Max) @ Vgs: 12 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 1500 pF @ 25 V Vgs (Max): ±22V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-12599-6,497-1259 9-1,497-12599-2,STL1 5N3LLH5 Base Product Number: STL15 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1277994-STL15N3LLH5
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: STripFET™
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 15A (Tc)
Rds On (Max) @ Id, Vgs: 5.4mOhm @ 7.5A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 2W (Ta), 50W (Tc)
Package / Case: 8-PowerVDFN
Supplier Device Package: PowerFlat™ (3.3x3.3)
Gate Charge (Qg) (Max) @ Vgs: 12 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 1500 pF @ 25 V
Vgs (Max): ±22V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-12599-6,497-12599-1,497-12599-2,STL15N3LLH5
Base Product Number: STL15
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Singapore, Singapore
30V 15A POWERFLAT MOSFET Transistor
278-STL15N3LLH5
30V 15A POWERFLAT MOSFET Transistor 278-STL15N3LLH5
MOSFET N-CH 30V 15A POWERFLAT Product overview: STL15N3LLH5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 15A, POWERFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 15A, POWERFLAT, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL15N3LLH5 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 15A POWERFLAT Product overview: STL15N3LLH5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 15A, POWERFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 15A, POWERFLAT, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL15N3LLH5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL15N3LLH5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL15N3LLH5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL15N3LLH5
MOSFET N-CH 30V 15A POWERFLAT

MOSFET N-CH 30V 15A POWERFLAT

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-12599-2-ND 1277994-STL15N3LLH5 278-STL15N3LLH5 STL15N3LLH5
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 30V 15A POWERFLAT MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 7377436 - RS Components, Ltd.
Infineon Technologies AG
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type TO-220; To-220ab
View Details
9 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SB857C-E - 855126-2SB857C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details