Manufacturer: STMicroelectronics
Win Source Part Number: 1261660-STP11N65M5
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220-3
Power Dissipation (Maximum): 85W
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 650V
Id - Continuous Drain Current: 9A
Rds On (Maximum) at Id, Vgs: 480mOhm at 4.5A, 10V
Gate Source Voltage(th) (Maximum) at Id: 5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 17nC at 10V
Gate Source Voltage (Maximum): ±25V
Input Capacitance (Ciss) (Maximum) at Vds: 644pF at 100V
N-Channel 650V 9A (Tc) 85W (Tc) Through Hole TO-220
650V 9A N-Channel MOSFET TO-220 480mR RdsOn Product overview: STP11N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650V, 9A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 9A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP11N65M5 can be used for catalog matching and distributor lookup.
MOSFET N-CH 650V 9A TO220
MOSFET N-Ch 650V 0.43 Ohm 9A MDmeshV 710V
MOSFET N-CH 650V 9A TO220
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1261660-STP11N65M5 | 497-13170-ND | 278-STP11N65M5 | STP11N65M5 | STP11N65M5 | STP11N65M5 |
| Product Name | FETs - Single - STP11N65M5 | Single FETs, MOSFETs | N-Channel 650V 9A TO-220 MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| V(BR)DSS | 650 volts | 650 volts | ||||
| QG | 17 nC | |||||
| PD | 85000 milliwatts | 85000 milliwatts | 85000 milliwatts | |||
| TJ | 150 C (302 F) | -55 C (-67 F) | 150 C (302 F) |