N-channel 800 V, 1.3 Ohm typ., 4.5 A MDmesh K5 Power MOSFET in an I2PAK package Product overview: STI6N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800 V, 1.3 Ohm, 4.5 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800 V, 1.3 Ohm, 4.5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STI6N80K5 can be used for catalog matching and distributor lookup.
N-Channel 800V 4.5A (Tc) 85W (Tc) Through Hole I2PAK (TO-262)
Win Source Part Number: 1277975-STI6N80K5
Category: Discrete Semiconductor Products>Transistors
Series: SuperMESH5™
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 800 V
Current - Continuous Drain (Id) @ 25°C: 4.5A (Tc)
Rds On (Max) @ Id, Vgs: 1.6Ohm @ 2A, 10V
Vgs(th) (Max) @ Id: 5V @ 100µA
Power Dissipation (Max): 85W (Tc)
Mounting Type: Through Hole
Package / Case: TO-262-3 Long Leads, I²Pak, TO-262AA
Supplier Device Package: I2PAK (TO-262)
Gate Charge (Qg) (Max) @ Vgs: 7.5 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 255 pF @ 100 V
Vgs (Max): 30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-15017-5,-497-150
Base Product Number: STI6
Drive Voltage (Max Rds On, Min Rds On): 10V
MOSFET N-CH 800V 4.5A I2PAK
MOSFET N-channel 800 V, 1.3 Ohm typ., 4.5 A MDmesh K5 Power MOSFET in I2PAK package
MOSFET N-CH 800V 4.5A I2PAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-STI6N80K5 | 497-15017-5-ND | 1277975-STI6N80K5 | STI6N80K5 | STI6N80K5 | STI6N80K5 |
| Product Name | N-Channel 800 V 1.3 Ohm 4.5 A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| PD | 85000 milliwatts | 85000 milliwatts | ||||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | TO-262-3 Long Leads, I2PAK, TO-262AA | SOT3 | 255 pF @ 100 V | TO-262-3 Long Leads, I²Pak, TO-262AA |