STMicroelectronics, Inc. Single FETs, MOSFETs STH275N8F7-6AG

Description
N-Channel 80V 180A (Tc) 315W (Tc) Surface Mount H2PAK-6
Request a Quote Datasheet
Description
N-Channel 80V 180A (Tc) 315W (Tc) Surface Mount H2PAK-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-15474-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15474-1-ND
Single FETs, MOSFETs 497-15474-1-ND
N-Channel 80V 180A (Tc) 315W (Tc) Surface Mount H2PAK-6

N-Channel 80V 180A (Tc) 315W (Tc) Surface Mount H2PAK-6

Buy Now Datasheet
Single FETs, MOSFETs - 497-15474-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15474-2-ND
Single FETs, MOSFETs 497-15474-2-ND
N-Channel 80V 180A (Tc) 315W (Tc) Surface Mount H2PAK-6

N-Channel 80V 180A (Tc) 315W (Tc) Surface Mount H2PAK-6

Buy Now Datasheet
Single FETs, MOSFETs - 497-15474-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15474-6-ND
Single FETs, MOSFETs 497-15474-6-ND
N-Channel 80V 180A (Tc) 315W (Tc) Surface Mount H2PAK-6

N-Channel 80V 180A (Tc) 315W (Tc) Surface Mount H2PAK-6

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1186897-STH275N8F7-6AG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1186897-STH275N8F7-6AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1186897-STH275N8F7-6AG
Win Source Part Number: 1186897-STH275N8F7-6 AG Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, STripFET™ F7 Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 80 V Current - Continuous Drain (Id) @ 25°C: 180A (Tc) Rds On (Max) @ Id, Vgs: 2.1mOhm @ 90A, 10V Vgs(th) (Max) @ Id: 4.5V @ 250µA Power Dissipation (Max): 315W (Tc) Package / Case: TO-263-7, D²Pak (6 Leads + Tab) Supplier Device Package: H2PAK-6 Gate Charge (Qg) (Max) @ Vgs: 193 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 13600 pF @ 50 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-15474-6,497-1547 4-2,497-15474-1 Base Product Number: STH275 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1186897-STH275N8F7-6AG
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, STripFET™ F7
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 80 V
Current - Continuous Drain (Id) @ 25°C: 180A (Tc)
Rds On (Max) @ Id, Vgs: 2.1mOhm @ 90A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 250µA
Power Dissipation (Max): 315W (Tc)
Package / Case: TO-263-7, D²Pak (6 Leads + Tab)
Supplier Device Package: H2PAK-6
Gate Charge (Qg) (Max) @ Vgs: 193 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 13600 pF @ 50 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-15474-6,497-15474-2,497-15474-1
Base Product Number: STH275
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Singapore, Singapore
Automotive N-Channel 80 V 1.7 mOhm MOSFET Transistor
278-STH275N8F7-6AG
Automotive N-Channel 80 V 1.7 mOhm MOSFET Transistor 278-STH275N8F7-6AG
Automotive-grade N-channel 80 V, 1.7 mOhm typ., 180 A STripFET F7 Power MOSFET in H2PAK-6 package Product overview: STH275N8F7-6AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 80 V, 1.7 mOhm, 180 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 80 V, 1.7 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STH275N8F7-6AG can be used for catalog matching and distributor lookup.

Automotive-grade N-channel 80 V, 1.7 mOhm typ., 180 A STripFET F7 Power MOSFET in H2PAK-6 package Product overview: STH275N8F7-6AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 80 V, 1.7 mOhm, 180 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 80 V, 1.7 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STH275N8F7-6AG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET Automotive-grade N-channel 80 V, 1.7 mOhm typ., 180 A STripFET F7 Power MOSFET in H2PAK-6 package

MOSFET Automotive-grade N-channel 80 V, 1.7 mOhm typ., 180 A STripFET F7 Power MOSFET in H2PAK-6 package

Buy Now Datasheet
Single FETs, MOSFETs - STH275N8F7-6AG - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STH275N8F7-6AG
Single FETs, MOSFETs STH275N8F7-6AG
MOSFET N-CH 80V 180A H2PAK-6

MOSFET N-CH 80V 180A H2PAK-6

Supplier's Site Datasheet
Mosfet, Aec-Q101, N-Ch, 80V, 180A Rohs Compliant Stmicroelectronics - 26AH0178 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 80V, 180A Rohs Compliant Stmicroelectronics
26AH0178
Mosfet, Aec-Q101, N-Ch, 80V, 180A Rohs Compliant Stmicroelectronics 26AH0178
MOSFET, AEC-Q101, N-CH, 80V, 180A ROHS COMPLIANT: YES

MOSFET, AEC-Q101, N-CH, 80V, 180A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STH275N8F7-6AG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STH275N8F7-6AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STH275N8F7-6AG
MOSFET N-CH 80V 180A H2PAK-6

MOSFET N-CH 80V 180A H2PAK-6

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-15474-1-ND 1186897-STH275N8F7-6AG 278-STH275N8F7-6AG STH275N8F7-6AG STH275N8F7-6AG 26AH0178 STH275N8F7-6AG
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Automotive N-Channel 80 V 1.7 mOhm MOSFET Transistor MOSFET Single FETs, MOSFETs Mosfet, Aec-Q101, N-Ch, 80V, 180A Rohs Compliant Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab) SOT3 TO-263; TO-263-7, D²Pak (6 Leads + Tab) TO-3 TO-263; TO-263-7, D2PAK (6 Leads + Tab)
Transistor Grade / Operating Range Automotive
PD 315000 milliwatts 315000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data