STMicroelectronics, Inc. Single Bipolar Transistors STL73D

Description
Bipolar (BJT) Transistor NPN 400V 1.5A 1.5W Through Hole TO-92-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 400V 1.5A 1.5W Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 497-12601-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-12601-ND
Single Bipolar Transistors 497-12601-ND
Bipolar (BJT) Transistor NPN 400V 1.5A 1.5W Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 400V 1.5A 1.5W Through Hole TO-92-3

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
276-STL73D
Bipolar Transistor 276-STL73D
High voltage fast-switching NPN power transistor Product overview: STL73D from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STL73D can be used for catalog matching and distributor lookup.

High voltage fast-switching NPN power transistor Product overview: STL73D from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STL73D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - STL73D - 898100-STL73D - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - STL73D
898100-STL73D
TRANSISTORS - Transistors (BJT) - Single - STL73D 898100-STL73D
Manufacturer: STMicroelectronics Win Source Part Number: 898100-STL73D Features: Bipolar (BJT) Transistor NPN 400 V 1.5 A - 1.5 W Through Hole TO-92-3 Package: Bulk Package: TO-226-3, TO-92-3 (TO-226AA) Mounting: Through Hole Part Status: Obsolete Family Name: STL73 Categories: Discrete Semiconductor Products Case / Package: TO-92-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: STL73D-ND, -497-12601, 497-12601

Manufacturer: STMicroelectronics
Win Source Part Number: 898100-STL73D
Features: Bipolar (BJT) Transistor NPN 400 V 1.5 A - 1.5 W Through Hole TO-92-3
Package: Bulk
Package: TO-226-3, TO-92-3 (TO-226AA)
Mounting: Through Hole
Part Status: Obsolete
Family Name: STL73
Categories: Discrete Semiconductor Products
Case / Package: TO-92-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: STL73D-ND, -497-12601, 497-12601

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - STL73D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
STL73D
Discrete Semiconductor Products - Transistors - Bipolar (BJT) STL73D
TRANS NPN 400V 1.5A TO92-3

TRANS NPN 400V 1.5A TO92-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 497-12601-ND 276-STL73D 898100-STL73D STL73D
Product Name Single Bipolar Transistors Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - STL73D Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-92; SOT3; TO-92-3
IC(max) 1500 milliamps 1500 milliamps
VCEO 400 volts 400 volts
Unlock Full Specs
to access all available technical data