STMicroelectronics, Inc. Single FETs, MOSFETs STP10P6F6

Description
P-Channel 60V 10A (Tc) 30W (Tc) Through Hole TO-220
Request a Quote Datasheet
Description
P-Channel 60V 10A (Tc) 30W (Tc) Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-13440-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13440-ND
Single FETs, MOSFETs 497-13440-ND
P-Channel 60V 10A (Tc) 30W (Tc) Through Hole TO-220

P-Channel 60V 10A (Tc) 30W (Tc) Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
P-Channel -60 V 0.13 Ohm -10 A MOSFET Transistor
278-STP10P6F6
P-Channel -60 V 0.13 Ohm -10 A MOSFET Transistor 278-STP10P6F6
P-channel -60 V, 0.13 Ohm typ., -10 A STripFET F6 Power MOSFET in TO-220 package Product overview: STP10P6F6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -60 V, 0.13 Ohm, -10 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60 V, 0.13 Ohm, -10 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP10P6F6 can be used for catalog matching and distributor lookup.

P-channel -60 V, 0.13 Ohm typ., -10 A STripFET F6 Power MOSFET in TO-220 package Product overview: STP10P6F6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -60 V, 0.13 Ohm, -10 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60 V, 0.13 Ohm, -10 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP10P6F6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP10P6F6 - 1103624-STP10P6F6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP10P6F6
1103624-STP10P6F6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP10P6F6 1103624-STP10P6F6
Manufacturer: STMicroelectronics Win Source Part Number: 1103624-STP10P6F6 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 30W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 175°C (TJ) Case / Package: TO-220 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 10A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 6.4nC @ 10V Max Input Capacitance: 340pF @ 48V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 160 mOhm @ 5A, 10V Alternative Parts (Cross-Reference): IRF9Z34NPBF; IRF9Z34; IRF9Z34PBF; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1103624-STP10P6F6
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 30W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 175°C (TJ)
Case / Package: TO-220
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 10A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 6.4nC @ 10V
Max Input Capacitance: 340pF @ 48V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 160 mOhm @ 5A, 10V
Alternative Parts (Cross-Reference): IRF9Z34NPBF; IRF9Z34; IRF9Z34PBF;
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET P-Ch 60V 0.15Ohm 10A pwr MOSFET

MOSFET P-Ch 60V 0.15Ohm 10A pwr MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP10P6F6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP10P6F6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP10P6F6
MOSFET P-CH 60V 10A TO220

MOSFET P-CH 60V 10A TO220

Supplier's Site
Mosfet, P-Ch, -60V, -10A, To-220; Channel Type Stmicroelectronics - 45AC7685 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -60V, -10A, To-220; Channel Type Stmicroelectronics
45AC7685
Mosfet, P-Ch, -60V, -10A, To-220; Channel Type Stmicroelectronics 45AC7685
MOSFET, P-CH, -60V, -10A, TO-220; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:10A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, P-CH, -60V, -10A, TO-220; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:10A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-13440-ND 278-STP10P6F6 1103624-STP10P6F6 STP10P6F6 STP10P6F6 45AC7685
Product Name Single FETs, MOSFETs P-Channel -60 V 0.13 Ohm -10 A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP10P6F6 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, -60V, -10A, To-220; Channel Type Stmicroelectronics
Polarity P-Channel P-Channel P-Channel; P-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220 TO-220; TO-220-3 TO-3; TO-220
PD 30000 milliwatts 30000 milliwatts
TJ -55 C (-67 F) 175 C (347 F)
Unlock Full Specs
to access all available technical data