STMicroelectronics, Inc. -30V -9A PowerFLAT MOSFET Transistor STL9P3LLH6

Description
P-Ch -30V -9A 12mΩ MOSFET PowerFLAT 3.3x3.3 Product overview: STL9P3LLH6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -30V, -9A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, -9A, PowerFLAT, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL9P3LLH6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-Ch -30V -9A 12mΩ MOSFET PowerFLAT 3.3x3.3 Product overview: STL9P3LLH6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -30V, -9A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, -9A, PowerFLAT, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL9P3LLH6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
-30V -9A PowerFLAT MOSFET Transistor
278-STL9P3LLH6
-30V -9A PowerFLAT MOSFET Transistor 278-STL9P3LLH6
P-Ch -30V -9A 12mΩ MOSFET PowerFLAT 3.3x3.3 Product overview: STL9P3LLH6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -30V, -9A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, -9A, PowerFLAT, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL9P3LLH6 can be used for catalog matching and distributor lookup.

P-Ch -30V -9A 12mΩ MOSFET PowerFLAT 3.3x3.3 Product overview: STL9P3LLH6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -30V, -9A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, -9A, PowerFLAT, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL9P3LLH6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-17897-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-17897-1-ND
Single FETs, MOSFETs 497-17897-1-ND
P-Channel 30V 9A (Tc) 3W (Ta) Surface Mount PowerFlat™ (3.3x3.3)

P-Channel 30V 9A (Tc) 3W (Ta) Surface Mount PowerFlat™ (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - 497-17897-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-17897-2-ND
Single FETs, MOSFETs 497-17897-2-ND
P-Channel 30V 9A (Tc) 3W (Ta) Surface Mount PowerFlat™ (3.3x3.3)

P-Channel 30V 9A (Tc) 3W (Ta) Surface Mount PowerFlat™ (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - 497-17897-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-17897-6-ND
Single FETs, MOSFETs 497-17897-6-ND
P-Channel 30V 9A (Tc) 3W (Ta) Surface Mount PowerFlat™ (3.3x3.3)

P-Channel 30V 9A (Tc) 3W (Ta) Surface Mount PowerFlat™ (3.3x3.3)

Buy Now Datasheet
FETs - Single - STL9P3LLH6 - 808382-STL9P3LLH6 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - STL9P3LLH6
808382-STL9P3LLH6
FETs - Single - STL9P3LLH6 808382-STL9P3LLH6
Manufacturer: STMicroelectronics Win Source Part Number: 808382-STL9P3LLH6 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 30V Supplier Device Package: PowerFlat (3.3x3.3) Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 8-PowerVDFN Power Dissipation (Maximum): 3W Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 15mOhm at 4.5A, 10V Gate Charge (Qg) (Maximum) at Vgs: 24nC at 4.5V Input Capacitance (Ciss) (Maximum) at Vds: 2615pF at 25V Current - Continuous Drain (Id) at 25°C: 9A (Tc) Vgs(th) (Maximum) at Id: 1V at 250μA Part Number Series: STL9 Maximum Vgs: ±20V

Manufacturer: STMicroelectronics
Win Source Part Number: 808382-STL9P3LLH6
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 30V
Supplier Device Package: PowerFlat (3.3x3.3)
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 8-PowerVDFN
Power Dissipation (Maximum): 3W
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 15mOhm at 4.5A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 24nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds: 2615pF at 25V
Current - Continuous Drain (Id) at 25°C: 9A (Tc)
Vgs(th) (Maximum) at Id: 1V at 250μA
Part Number Series: STL9
Maximum Vgs: ±20V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL9P3LLH6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL9P3LLH6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL9P3LLH6
MOSFET P-CH 30V 9A POWERFLAT

MOSFET P-CH 30V 9A POWERFLAT

Supplier's Site
Sheung Wan, Hong Kong
MOSFET P-channel -30 V, 12 mOhm typ., -9 A STripFET H6 Power MOSFET in a PowerFLAT 3.3 x 3.3 package

MOSFET P-channel -30 V, 12 mOhm typ., -9 A STripFET H6 Power MOSFET in a PowerFLAT 3.3 x 3.3 package

Buy Now Datasheet
Mosfet, P-Ch, -30V, -9A, 150Deg C, 3W; Transistor Polarity Stmicroelectronics - 26AH0200 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -30V, -9A, 150Deg C, 3W; Transistor Polarity Stmicroelectronics
26AH0200
Mosfet, P-Ch, -30V, -9A, 150Deg C, 3W; Transistor Polarity Stmicroelectronics 26AH0200
MOSFET, P-CH, -30V, -9A, 150DEG C, 3W; Transistor Polarity:P Channel; Continuous Drain Current Id:-9A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.012ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-1V; Power RoHS Compliant: Yes

MOSFET, P-CH, -30V, -9A, 150DEG C, 3W; Transistor Polarity:P Channel; Continuous Drain Current Id:-9A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.012ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-1V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - STL9P3LLH6 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STL9P3LLH6
Single FETs, MOSFETs STL9P3LLH6
MOSFET P-CH 30V 9A POWERFLAT

MOSFET P-CH 30V 9A POWERFLAT

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STL9P3LLH6 497-17897-1-ND 808382-STL9P3LLH6 STL9P3LLH6 STL9P3LLH6 26AH0200 STL9P3LLH6
Product Name -30V -9A PowerFLAT MOSFET Transistor Single FETs, MOSFETs FETs - Single - STL9P3LLH6 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, P-Ch, -30V, -9A, 150Deg C, 3W; Transistor Polarity Stmicroelectronics Single FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel
Package Type 8-PowerVDFN SOT3 8-PowerVDFN TO-3 8-PowerVDFN
PD 3000 milliwatts 3000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Tape Reel; Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data