STMicroelectronics, Inc. Single FETs, MOSFETs STP10N60M2

Description
N-Channel 600V 7.5A (Tc) 85W (Tc) Through Hole TO-220
Request a Quote Datasheet
Description
N-Channel 600V 7.5A (Tc) 85W (Tc) Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-13970-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13970-5-ND
Single FETs, MOSFETs 497-13970-5-ND
N-Channel 600V 7.5A (Tc) 85W (Tc) Through Hole TO-220

N-Channel 600V 7.5A (Tc) 85W (Tc) Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
600V 7.5A TO-220 MOSFET Transistor
278-STP10N60M2
600V 7.5A TO-220 MOSFET Transistor 278-STP10N60M2
600V 7.5A N-CH MOSFET TO-220 Power Transistor Product overview: STP10N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7.5A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 7.5A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP10N60M2 can be used for catalog matching and distributor lookup.

600V 7.5A N-CH MOSFET TO-220 Power Transistor Product overview: STP10N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7.5A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 7.5A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP10N60M2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP10N60M2 - 1103620-STP10N60M2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP10N60M2
1103620-STP10N60M2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP10N60M2 1103620-STP10N60M2
Manufacturer: STMicroelectronics Win Source Part Number: 1103620-STP10N60M2 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 85W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 7.5A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 13.5nC @ 10V Max Input Capacitance: 400pF @ 100V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 600 mOhm @ 3A, 10V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1103620-STP10N60M2
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 85W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 7.5A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 13.5nC @ 10V
Max Input Capacitance: 400pF @ 100V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 600 mOhm @ 3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP10N60M2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP10N60M2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP10N60M2
MOSFET N-CH 600V 7.5A TO220

MOSFET N-CH 600V 7.5A TO220

Supplier's Site
Mosfet, N-Ch, 600V, 7.5A, To-220Ab; Channel Type Stmicroelectronics - 45AC7683 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 7.5A, To-220Ab; Channel Type Stmicroelectronics
45AC7683
Mosfet, N-Ch, 600V, 7.5A, To-220Ab; Channel Type Stmicroelectronics 45AC7683
MOSFET, N-CH, 600V, 7.5A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:7.5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, N-CH, 600V, 7.5A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:7.5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH 600V 0.56Ohm 7.5A MDmesh M2

MOSFET N-CH 600V 0.56Ohm 7.5A MDmesh M2

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-13970-5-ND 278-STP10N60M2 1103620-STP10N60M2 STP10N60M2 45AC7683 STP10N60M2
Product Name Single FETs, MOSFETs 600V 7.5A TO-220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP10N60M2 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 600V, 7.5A, To-220Ab; Channel Type Stmicroelectronics MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220 TO-220; TO-220-3 TO-3; TO-220
PD 85000 milliwatts 85000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data