STMicroelectronics, Inc. N-Channel 650 V 0.175 Ohm 2.7 A MOSFET Transistor STL21N65M5

Description
N-channel 650 V, 0.175 Ohm typ., 2.7 A MDmesh M5 power MOSFET in a PowerFLAT 8x8 HV package Product overview: STL21N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.175 Ohm, 2.7 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.175 Ohm, 2.7 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL21N65M5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-channel 650 V, 0.175 Ohm typ., 2.7 A MDmesh M5 power MOSFET in a PowerFLAT 8x8 HV package Product overview: STL21N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.175 Ohm, 2.7 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.175 Ohm, 2.7 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL21N65M5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 650 V 0.175 Ohm 2.7 A MOSFET Transistor
278-STL21N65M5
N-Channel 650 V 0.175 Ohm 2.7 A MOSFET Transistor 278-STL21N65M5
N-channel 650 V, 0.175 Ohm typ., 2.7 A MDmesh M5 power MOSFET in a PowerFLAT 8x8 HV package Product overview: STL21N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.175 Ohm, 2.7 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.175 Ohm, 2.7 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL21N65M5 can be used for catalog matching and distributor lookup.

N-channel 650 V, 0.175 Ohm typ., 2.7 A MDmesh M5 power MOSFET in a PowerFLAT 8x8 HV package Product overview: STL21N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.175 Ohm, 2.7 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.175 Ohm, 2.7 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL21N65M5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-10961-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-10961-2-ND
Single FETs, MOSFETs 497-10961-2-ND
N-Channel 650V 17A (Tc) 3W (Ta), 125W (Tc) Surface Mount PowerFlat™ (8x8) HV

N-Channel 650V 17A (Tc) 3W (Ta), 125W (Tc) Surface Mount PowerFlat™ (8x8) HV

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL21N65M5 - 053867-STL21N65M5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL21N65M5
053867-STL21N65M5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL21N65M5 053867-STL21N65M5
Manufacturer: STMicroelectronics Win Source Part Number: 053867-STL21N65M5 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3W (Ta), 125W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: PowerFlat (8x8) HV Dimension: 4-PowerFlat HV Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 17A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 50nC @ 10V Max Input Capacitance: 1950pF @ 100V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 179 mOhm @ 8.5A, 10V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 053867-STL21N65M5
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3W (Ta), 125W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: PowerFlat (8x8) HV
Dimension: 4-PowerFlat HV
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 17A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 50nC @ 10V
Max Input Capacitance: 1950pF @ 100V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 179 mOhm @ 8.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET Mdmesh 650V .19 Ohms 1mm TO-220 17A (ID)

MOSFET Mdmesh 650V .19 Ohms 1mm TO-220 17A (ID)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL21N65M5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL21N65M5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL21N65M5
MOSFET N-CH 650V 17A PWRFLAT HV

MOSFET N-CH 650V 17A PWRFLAT HV

Supplier's Site
Single FETs, MOSFETs - STL21N65M5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STL21N65M5
Single FETs, MOSFETs STL21N65M5
MOSFET N-CH 650V 17A PWRFLAT HV

MOSFET N-CH 650V 17A PWRFLAT HV

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STL21N65M5 497-10961-2-ND 053867-STL21N65M5 STL21N65M5 STL21N65M5 STL21N65M5
Product Name N-Channel 650 V 0.175 Ohm 2.7 A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL21N65M5 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
PD 3000 milliwatts 3000 to 125000 milliwatts 3000 milliwatts
TJ -55 C (-67 F) 150 C (302 F) 150 C (302 F)
Package Type 4-PowerVDFN SOT3; PowerFlat (8x8) HV 8-PowerVDFN 8-PowerVDFN
Unlock Full Specs
to access all available technical data