STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL3N10F7 STL3N10F7

Description
Manufacturer: STMicroelectronics Win Source Part Number: 898090-STL3N10F7 Series: DeepGATE™, STripFET™ VII Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 100 V 4A (Tc) 2.4W (Tc) Surface Mount PowerFlat™ (2x2) Package: 6-PowerWDFN Package: Reel - TR Mounting: Surface Mount Family Name: STL3 Categories: Discrete Semiconductor Products Case / Package: PowerFlat™ (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: -497-14993-1, -497-14993-2, 497-14993-2, 497-14993-1, 497-14993-6, -497-14993-6
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 898090-STL3N10F7 Series: DeepGATE™, STripFET™ VII Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 100 V 4A (Tc) 2.4W (Tc) Surface Mount PowerFlat™ (2x2) Package: 6-PowerWDFN Package: Reel - TR Mounting: Surface Mount Family Name: STL3 Categories: Discrete Semiconductor Products Case / Package: PowerFlat™ (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: -497-14993-1, -497-14993-2, 497-14993-2, 497-14993-1, 497-14993-6, -497-14993-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL3N10F7 - 898090-STL3N10F7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL3N10F7
898090-STL3N10F7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL3N10F7 898090-STL3N10F7
Manufacturer: STMicroelectronics Win Source Part Number: 898090-STL3N10F7 Series: DeepGATE™, STripFET™ VII Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 100 V 4A (Tc) 2.4W (Tc) Surface Mount PowerFlat™ (2x2) Package: 6-PowerWDFN Package: Reel - TR Mounting: Surface Mount Family Name: STL3 Categories: Discrete Semiconductor Products Case / Package: PowerFlat™ (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: -497-14993-1, -497-14993-2, 497-14993-2, 497-14993-1, 497-14993-6, -497-14993-6

Manufacturer: STMicroelectronics
Win Source Part Number: 898090-STL3N10F7
Series: DeepGATE™, STripFET™ VII
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 100 V 4A (Tc) 2.4W (Tc) Surface Mount PowerFlat™ (2x2)
Package: 6-PowerWDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: STL3
Categories: Discrete Semiconductor Products
Case / Package: PowerFlat™ (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: -497-14993-1, -497-14993-2, 497-14993-2, 497-14993-1, 497-14993-6, -497-14993-6

Buy Now Datasheet
Singapore, Singapore
N-Channel 100 V 0.062 Ohm 4 A MOSFET Transistor
278-STL3N10F7
N-Channel 100 V 0.062 Ohm 4 A MOSFET Transistor 278-STL3N10F7
N-channel 100 V, 0.062 Ohm typ., 4 A STripFET F7 Power MOSFET in a PowerFLAT 2x2 package Product overview: STL3N10F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100 V, 0.062 Ohm, 4 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100 V, 0.062 Ohm, 4 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL3N10F7 can be used for catalog matching and distributor lookup.

N-channel 100 V, 0.062 Ohm typ., 4 A STripFET F7 Power MOSFET in a PowerFLAT 2x2 package Product overview: STL3N10F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100 V, 0.062 Ohm, 4 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100 V, 0.062 Ohm, 4 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL3N10F7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-14993-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14993-2-ND
Single FETs, MOSFETs 497-14993-2-ND
N-Channel 100V 4A (Tc) 2.4W (Tc) Surface Mount PowerFlat™ (2x2)

N-Channel 100V 4A (Tc) 2.4W (Tc) Surface Mount PowerFlat™ (2x2)

Buy Now Datasheet
Single FETs, MOSFETs - 497-14993-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14993-6-ND
Single FETs, MOSFETs 497-14993-6-ND
N-Channel 100V 4A (Tc) 2.4W (Tc) Surface Mount PowerFlat™ (2x2)

N-Channel 100V 4A (Tc) 2.4W (Tc) Surface Mount PowerFlat™ (2x2)

Buy Now Datasheet
Single FETs, MOSFETs - 497-14993-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14993-1-ND
Single FETs, MOSFETs 497-14993-1-ND
N-Channel 100V 4A (Tc) 2.4W (Tc) Surface Mount PowerFlat™ (2x2)

N-Channel 100V 4A (Tc) 2.4W (Tc) Surface Mount PowerFlat™ (2x2)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 100 V, 0.062 Ohm typ., 4 A STripFET F7 Power MOSFET in a PowerFLAT 2x2 package

MOSFET N-channel 100 V, 0.062 Ohm typ., 4 A STripFET F7 Power MOSFET in a PowerFLAT 2x2 package

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL3N10F7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL3N10F7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL3N10F7
MOSFET N-CH 100V 4A POWERFLAT

MOSFET N-CH 100V 4A POWERFLAT

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 898090-STL3N10F7 278-STL3N10F7 497-14993-2-ND STL3N10F7 STL3N10F7
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL3N10F7 N-Channel 100 V 0.062 Ohm 4 A MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data