STMicroelectronics, Inc. 800V 14A MOSFET Transistor STP15N80K5

Description
800V 14A N-CH Power MOSFET TO-220AB Product overview: STP15N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP15N80K5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
800V 14A N-CH Power MOSFET TO-220AB Product overview: STP15N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP15N80K5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
800V 14A MOSFET Transistor
278-STP15N80K5
800V 14A MOSFET Transistor 278-STP15N80K5
800V 14A N-CH Power MOSFET TO-220AB Product overview: STP15N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP15N80K5 can be used for catalog matching and distributor lookup.

800V 14A N-CH Power MOSFET TO-220AB Product overview: STP15N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP15N80K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-13441-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13441-ND
Single FETs, MOSFETs 497-13441-ND
N-Channel 800V 14A (Tc) 190W (Tc) Through Hole TO-220

N-Channel 800V 14A (Tc) 190W (Tc) Through Hole TO-220

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP15N80K5 - 1261670-STP15N80K5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP15N80K5
1261670-STP15N80K5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP15N80K5 1261670-STP15N80K5
Manufacturer: STMicroelectronics Win Source Part Number: 1261670-STP15N80K5 Series: SuperMESH5 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-220-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 14A (Tc) Family Name: STP15N80K5 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.st.com Manufacturer Package: TO-220 Channel Type Type: N Drain Source Voltage: 800V Vgs(th) (Maximum) @ Id: 5V @ 100μA Gate Charge (Qg) (Maximum) @ Vgs: 32nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 1100pF @ 100V Vgs (Maximum): ±30V Power Dissipation (Maximum): 190W (Tc) Rds On (Maximum) @ Id, Vgs: 375 mOhm @ 7A, 10V Alternative Parts (Cross-Reference): TK12E80W,S1X; IXFP14N85X; SPP11N80C3XKSA1; ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1261670-STP15N80K5
Series: SuperMESH5
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-220-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 14A (Tc)
Family Name: STP15N80K5
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220
Channel Type Type: N
Drain Source Voltage: 800V
Vgs(th) (Maximum) @ Id: 5V @ 100μA
Gate Charge (Qg) (Maximum) @ Vgs: 32nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 1100pF @ 100V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 190W (Tc)
Rds On (Maximum) @ Id, Vgs: 375 mOhm @ 7A, 10V
Alternative Parts (Cross-Reference): TK12E80W,S1X; IXFP14N85X; SPP11N80C3XKSA1;
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP15N80K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP15N80K5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP15N80K5
MOSFET N-CH 800V 14A TO220

MOSFET N-CH 800V 14A TO220

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 800V 0.3Ohm 14A pwr MOSFET

MOSFET N-Ch 800V 0.3Ohm 14A pwr MOSFET

Buy Now Datasheet
Mosfet, N-Ch, 800V, 14A, To-220Ab; Channel Type Stmicroelectronics - 45AC7694 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 800V, 14A, To-220Ab; Channel Type Stmicroelectronics
45AC7694
Mosfet, N-Ch, 800V, 14A, To-220Ab; Channel Type Stmicroelectronics 45AC7694
MOSFET, N-CH, 800V, 14A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:800V; Continuous Drain Current Id:14A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 800V, 14A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:800V; Continuous Drain Current Id:14A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - STP15N80K5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STP15N80K5
Single FETs, MOSFETs STP15N80K5
MOSFET N-CH 800V 14A TO220

MOSFET N-CH 800V 14A TO220

Supplier's Site Datasheet
Transistor - 110262123 - Radwell International
Willingboro, NJ, United States
Transistor
110262123
Transistor 110262123
MOSFET, N-CH, 800V, 14A, TO-220AB; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:800V; CONTINUOUS DRAIN CURRENT ID:14A; ON RESISTANCE RDS(ON):0.3OHM; TRANSISTOR MOUNTING:THROUGH HOLE; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

MOSFET, N-CH, 800V, 14A, TO-220AB; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:800V; CONTINUOUS DRAIN CURRENT ID:14A; ON RESISTANCE RDS(ON):0.3OHM; TRANSISTOR MOUNTING:THROUGH HOLE; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Radwell International
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STP15N80K5 497-13441-ND 1261670-STP15N80K5 STP15N80K5 STP15N80K5 45AC7694 STP15N80K5 110262123
Product Name 800V 14A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP15N80K5 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 800V, 14A, To-220Ab; Channel Type Stmicroelectronics Single FETs, MOSFETs Transistor
MOSFET Operating Mode Enhancement
V(BR)DSS 800 volts 800 volts
PD 190000 milliwatts 190000 milliwatts 190000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Polarity N-Channel N-Channel; N-Channel
Unlock Full Specs
to access all available technical data