N-channel 600 V, 0.155 Ohm typ., 21 A MDmesh DM2 Power MOSFET in a PowerFLAT 8x8 HV package Product overview: STL28N60DM2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.155 Ohm, 21 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.155 Ohm, 21 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL28N60DM2 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1192665-STL28N60DM2
Category: Discrete Semiconductor Products>Transistors
Series: MDmesh™
Package: Tape & Reel (TR)
Standard Package: 3,000
Current - Continuous Drain (Id) @ 25°C: 21A (Tc)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Base Product Number: STL28
MOSFET N-channel 600 V, 0.155 Ohm typ., 21 A MDmesh DM2 Power MOSFET in a PowerFLAT 8x8 HV package
MOSFET N-CH 60V 21A PWRFLAT 8X8
MOSFET N-CH 60V 21A PWRFLAT 8X8
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | STL28N60DM2-ND | 278-STL28N60DM2 | 1192665-STL28N60DM2 | STL28N60DM2 | STL28N60DM2 | STL28N60DM2 |
| Product Name | Single FETs, MOSFETs | N-Channel 600 V 0.155 Ohm 21 A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||||
| Package Type | SOT3 | PowerFlat™ (8x8) HV | ||||
| Transistor Technology / Material | MOSFET (Metal Oxide) | |||||
| V(BR)DSS | 600 volts |